EN
  • EN
  • DE

MM3Z5V1T1G

Part No MM3Z5V1T1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 5.1V 300MW SOD323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 5.1V
Tolerance ±6%
Maximum Power Dissipation 300mW
Impedance (Max) (Zzt) 60 Ohm
Current - Reverse Leakage @ Vr 2μA @ 2V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package SOD-323
Win Source Part Number 059034-MM3Z5V1T1G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Consumer Electronics, Portable Devices
Ultra Librarian 3D Model Ultra Librarian MM3Z5V1T1G CAD Model

Description

The MM3Z5V1T1G is a 5.1 V, 300 mW Zener diode from ON Semiconductor in a SOD-323 package. It is a general-purpose Zener diode that can be used in a wide variety of applications, including voltage regulation, voltage clamping, and reference voltage generation.

The MM3Z5V1T1G has a number of features that make it a good choice for many applications. It has a low leakage current of 2uA, a high reverse breakdown voltage of 5.1 V, and a wide operating temperature range of -65°C to 150°C. It is also AEC-Q101 qualified and PPAP capable, making it suitable for use in automotive applications.

The MM3Z5V1T1G is a small, surface-mount diode that is easy to use. It has a small footprint of 0.067" x 0.049" and a low profile of 0.035". This makes it ideal for use in space-constrained applications.

Here are some specific applications where the MM3Z5V1T1G can be used:

  • Voltage regulation: The MM3Z5V1T1G can be used to regulate the voltage to a load, even if the input voltage varies. This can be useful in applications such as battery-powered devices, power supplies, and motor control circuits.
  • Voltage clamping: The MM3Z5V1T1G can be used to clamp a voltage to a specific level. This can be useful in applications such as protecting sensitive circuits from overvoltage spikes.
  • Reference voltage generation: The MM3Z5V1T1G can be used to generate a stable reference voltage. This can be useful in applications such as analog-to-digital converters, digital-to-analog converters, and comparators.

Here are some examples of how the MM3Z5V1T1G can be used in specific circuits:

    • Voltage regulator: In the following circuit, the MM3Z5V1T1G is used to regulate the voltage to a load of 10 mA. The input voltage can vary from 6 V to 12 V, but the output voltage will remain at a constant 5.1 V.
voltage regulator circuit using the MM3Z5V1T1G
voltage regulator circuit using the MM3Z5V1T1G
    • Voltage clamp: In the following circuit, the MM3Z5V1T1G is used to clamp the voltage to a sensitive circuit to a maximum of 5.1 V. This will protect the circuit from overvoltage spikes.
voltage clamp circuit using the MM3Z5V1T1G
voltage clamp circuit using the MM3Z5V1T1G
    • Reference voltage generator: In the following circuit, the MM3Z5V1T1G is used to generate a stable reference voltage for an analog-to-digital converter. The reference voltage is 5.1 V, which is the full-scale voltage of the ADC.
reference voltage generator circuit using the MM3Z5V1T1G
reference voltage generator circuit using the MM3Z5V1T1G

The MM3Z5V1T1G is a versatile and reliable Zener diode that can be used in a wide variety of applications. It is a good choice for applications where voltage regulation, voltage clamping, or reference voltage generation is required.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
2,660+ $0.0188 $50.0080
5,685+ $0.0176 $100.0560
8,825+ $0.0170 $150.0250
12,660+ $0.0158 $200.0280
16,450+ $0.0152 $250.0400
20,550+ $0.0146 $300.0300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 192,000 pieces
MOQ: 2660 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess