EN
  • EN
  • DE

MM3Z16BST

Part No MM3Z16BST
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer ON Semiconductor
Win Source Part Number 322352-MM3Z16BST
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MM3Z16BST CAD Model

Description

ON Semiconductor MM3Z16BST Zener Diode

The MM3Z16BST is a high-quality Zener diode produced by ON Semiconductor, a company known for its reliable and innovative semiconductor components. This particular Zener diode is designed to offer excellent voltage regulation, making it an ideal choice for a wide range of electronic applications.

With a nominal Zener voltage of 16V, the MM3Z16BST provides precise voltage clamping, which is essential in protecting sensitive circuit components from overvoltage conditions. It is capable of stabilizing voltage and can also be used in series to provide a reference voltage for various electronic circuits.

Key Features:

  • Zener Voltage: 16V with a tolerance of ±5%, ensuring accurate voltage regulation and a stable reference voltage.
  • Power Dissipation: With a power dissipation of 200 mW, the MM3Z16BST can handle a moderate amount of power, making it suitable for a variety of low-power applications.
  • Package: The SOD-323 package is compact and surface-mountable, which allows for high-density PCB designs and is ideal for automated assembly processes.
  • Operating Temperature: This diode operates effectively over a wide temperature range from -55°C to +150°C, providing reliable performance in diverse environmental conditions.
  • Compliance: The MM3Z16BST is fully RoHS compliant, ensuring that it meets current environmental standards by not containing hazardous substances.

The ON Semiconductor MM3Z16BST is a versatile Zener diode that offers protection and stability in voltage-sensitive applications. It is commonly used in consumer electronics, telecommunications, and industrial equipment for voltage regulation and overvoltage protection. Its small footprint and robust design make it an excellent choice for space-constrained applications that require high reliability and consistent performance.

Whether you're designing power supplies, developing voltage reference circuits, or implementing overvoltage protection schemes, the MM3Z16BST Zener diode from ON Semiconductor is a component that you can rely on for its precision and durability.

You May Also Be Interested in

General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess