The MLL52366T1 from ON Semiconductor is a robust and precise voltage regulator component, designed to deliver a stable 7.5V output. This product is an excellent choice for applications requiring consistent voltage regulation and high reliability. Manufactured by ON Semiconductor, a leader in the semiconductor industry, the MLL52366T1 showcases the company's commitment to providing high-quality electronic components.
Key Features
- Stable Voltage Output: Delivers a fixed output voltage of 7.5V, which is essential for sensitive electronic circuits that require a stable power supply.
- High Accuracy: Engineered for precision, this voltage regulator maintains the output voltage within tight tolerances, ensuring reliable performance.
- Thermal Protection: Equipped with built-in thermal shutdown features, the MLL52366T1 protects itself and the application from overheating, enhancing the product's longevity.
- Overcurrent Protection: The device includes overcurrent protection mechanisms that safeguard it and the connected components from damage due to excessive current.
- Robust Design: Constructed with durability in mind, it is capable of withstanding harsh conditions and is suitable for a wide range of industrial applications.
- Low Dropout: The low dropout feature ensures efficient operation, even with a minimal difference between the input and output voltages.
Applications
The MLL52366T1 is versatile and can be used in various applications, including but not limited to:
- Power supplies for consumer electronics
- Automotive electronics
- Industrial control systems
- Telecommunication equipment
- Battery-powered devices
Product Specifications
Parameter
Value
Output Voltage
7.5V
Package Type
Surface Mount
Operating Temperature Range
-40°C to +125°C
Protection Features
Thermal Shutdown, Overcurrent Protection
With its combination of performance, protection features, and ON Semiconductor's reputation for quality, the MLL52366T1 is an excellent choice for designers and engineers looking for a reliable voltage regulation solution.