EN
  • EN
  • DE

MJD45H11T4GM/MJD44H11T4

Part No MJD45H11T4GM/MJD44H11T4
Manufacturer ON Semiconductor
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+
Reference case TO252
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 711239-MJD45H11T4GM/MJD44H11T4
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MJD45H11T4GM/MJD44H11T4 CAD Model

Description

The MJD45H11T4GM/MJD44H11T4 from ON Semiconductor represents a pair of complementary power transistors that are designed to meet the rigorous demands of modern electronic applications. These transistors are part of ON Semiconductor's portfolio of power management devices, known for their reliability and efficiency. The MJD45H11 (PNP) and MJD44H11 (NPN) are specifically crafted to work together in push-pull, totem-pole, and other configurations that require a matched transistor pair.

Both transistors come encapsulated in a surface-mount DPAK package, which not only saves valuable board space but also offers improved thermal performance compared to traditional through-hole packages. This makes them ideal for compact designs where space is at a premium and heat dissipation is crucial.

Key Features

  • Complementary NPN-PNP Transistors: The MJD45H11 (PNP) and MJD44H11 (NPN) are designed to complement each other in various circuit configurations.
  • High Collector-Emitter Voltage: Both devices can handle a collector-emitter voltage (V<sub>CEO) of up to 80V, making them suitable for high-voltage applications.
  • High Collector Current: They are capable of sustaining a continuous collector current (I<sub>C) of up to 8A, ensuring robust performance for high-power applications.
  • Low Collector-Emitter Saturation Voltage: This feature minimizes on-state power loss, enhancing overall efficiency.
  • Fast Switching Speed: The transistors are designed for fast switching, reducing transition losses and improving performance in switching applications.
  • Thermal and Power Efficiency: The DPAK package ensures efficient thermal management, critical for maintaining performance and reliability.
  • RoHS Compliant: These devices meet the Restriction of Hazardous Substances (RoHS) directive, making them environmentally friendly.

Applications

The MJD45H11T4GM/MJD44H11T4 transistors are versatile components that can be used in a wide range of applications including power regulators, converters, motor controllers, and general-purpose amplifiers. Their robustness and high-performance characteristics make them particularly well-suited for automotive, industrial, and consumer markets where reliability and efficiency are paramount.

You May Also Be Interested in

Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess