EN
  • EN
  • DE

MJ21193G/MJ21194G

Part No MJ21193G/MJ21194G
Manufacturer ON Semiconductor
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 961538-MJ21193G/MJ21194G
Categories OEM Parts(M-N)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MJ21193G/MJ21194G CAD Model

Description

Introducing the MJ21193G/MJ21194G Power Transistors

ON Semiconductor's MJ21193G and MJ21194G are high-power transistors designed to deliver exceptional performance and reliability for a wide range of applications. These complementary NPN and PNP silicon power transistors are part of ON Semiconductor's renowned series of power devices, known for their outstanding quality and efficiency.

Robust Design

The MJ21193G (NPN) and MJ21194G (PNP) transistors are constructed with state-of-the-art silicon technology, ensuring high-speed switching and a robust thermal performance. They are encapsulated in a TO-3 package, which is highly revered for its ability to dissipate heat effectively, making these transistors suitable for high-power and high-temperature operations.

Impressive Electrical Characteristics

These transistors are characterized by their high collector-emitter breakdown voltage, with the MJ21193G offering a VCEO of 250V and the MJ21194G providing a VCEO of -250V. Both devices can handle a continuous collector current of up to 16A, making them capable of driving high current loads with ease. The transistors are also designed with a low collector-emitter saturation voltage, which translates to reduced power loss and improved efficiency in operation.

Wide Range of Applications

The MJ21193G and MJ21194G are ideal for use in a variety of applications, including audio power amplifiers, high-fidelity amplifiers, and other demanding audio applications. They are also well-suited for power switching circuits, series and shunt regulators, and general-purpose power amplification, providing the reliability and performance required for industrial and commercial use.

Quality and Reliability

ON Semiconductor is committed to the highest standards of product quality and reliability. The MJ21193G and MJ21194G transistors are no exception, having undergone rigorous testing and quality control procedures to ensure they meet the stringent requirements of the electronics industry. These transistors are also RoHS compliant, reflecting ON Semiconductor's dedication to environmental sustainability.

Conclusion

With their robust design, impressive electrical characteristics, and versatile applications, the MJ21193G and MJ21194G from ON Semiconductor stand out as exceptional choices for designers and engineers looking for reliable power transistors. Whether for audio applications or power regulation, these devices are engineered to deliver top-notch performance and long-term reliability.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.9180 $56.7540
7+ $15.5224 $108.6568
10+ $15.0374 $150.3740
14+ $14.5523 $203.7322
18+ $14.0672 $253.2096
24+ $12.6120 $302.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,530 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess