Product Overview: MH68HC12BL16CFU8 by ON Semiconductor
The MH68HC12BL16CFU8 is a high-performance microcontroller unit (MCU) designed and manufactured by ON Semiconductor, a leader in the semiconductor industry. This product is part of the HC12 family of 16-bit microcontrollers that are known for their robust architecture, exceptional processing power, and versatile features, making them suitable for a wide range of applications.
At the core of the MH68HC12BL16CFU8 lies a 16-bit CPU12 central processing unit that offers a maximum CPU frequency of 8 MHz. This powerful processor is capable of executing a rich instruction set with high efficiency, providing the computational muscle needed for complex tasks and algorithms. The MCU also boasts 16KB of RAM, ensuring ample space for data storage and manipulation during runtime operations.
In terms of programmable memory, the MH68HC12BL16CFU8 comes equipped with 768KB of flash memory. This generous amount of onboard flash allows for extensive program storage, making it ideal for applications that require a large codebase or frequent updates to firmware. The flash memory is also reprogrammable, offering flexibility and convenience during development and in-field updates.
Connectivity and peripheral support are also strong suits of this microcontroller. It includes a range of integrated peripherals such as multiple timer channels, serial communication interfaces (SCI), a serial peripheral interface (SPI), and an 8-channel, 10-bit analog-to-digital converter (ADC). These built-in peripherals facilitate the development of complex and feature-rich applications without the need for additional external components, thereby reducing system cost and complexity.
The MH68HC12BL16CFU8 also features a sophisticated interrupt system which helps in managing multiple tasks and responding to external events efficiently. This is particularly useful in real-time applications where timely and predictable response to inputs is critical.
Designed with reliability in mind, the MH68HC12BL16CFU8 operates within a wide temperature range and includes various protective features such as low-voltage detection and a watchdog timer, ensuring stable operation under varying conditions.
Overall, the MH68HC12BL16CFU8 by ON Semiconductor is a versatile and powerful microcontroller that offers a balance between performance, memory, and integrated features, making it an excellent choice for a broad spectrum of embedded systems and applications.