ON Semiconductor MGSF2N02LT1G N-Channel MOSFET
The MGSF2N02LT1G from ON Semiconductor is a high-performance N-Channel MOSFET designed to deliver efficient power management and switching in a compact SOT-23 package. Tailored for a range of applications, this MOSFET is an ideal choice for designers looking for a component that offers a balance of low on-resistance, high-speed switching, and thermal performance.
Key Features
- Device Type: N-Channel MOSFET
- Package: SOT-23, which is suitable for compact circuit designs.
- Drain-to-Source Voltage (Vdss): 20V, providing a good voltage range for various applications.
- Current Rating: The continuous drain current (Id) is 2.1A, allowing for handling of moderate power levels.
- RDS(on): This MOSFET has a low on-state resistance of 115 mΩ at a 4.5V gate drive, which enhances its efficiency by minimizing power losses.
- Gate Charge (Qg): It features a low gate charge, which facilitates faster switching speeds.
- Thermal Management: The MOSFET is designed for optimal thermal performance, ensuring reliability even under high power and temperature conditions.
Applications
The MGSF2N02LT1G is versatile and can be used in a wide array of applications, including:
- Power management circuits
- DC/DC converters
- Battery-powered devices
- Motor control systems
- Load switching
- Portable electronics
Quality and Reliability
ON Semiconductor is known for its commitment to quality, and the MGSF2N02LT1G is no exception. It is manufactured to meet high standards of performance and reliability, ensuring that it can withstand the demands of both commercial and industrial environments. Whether you're designing for consumer electronics or automotive applications, this MOSFET is built to deliver consistent, long-term performance.
With its robust design, efficient operation, and ON Semiconductor's reputation for quality, the MGSF2N02LT1G is an excellent choice for your power switching and management needs.