EN
  • EN
  • DE

MDF10N60ZG

Part No MDF10N60ZG
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 227033-MDF10N60ZG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MDF10N60ZG CAD Model

Description

ON Semiconductor MDF10N60ZG: High-Performance MOSFET

The MDF10N60ZG is a robust N-channel MOSFET designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This power MOSFET is a testament to ON Semiconductor's commitment to delivering energy-efficient and high-performance components for a wide array of electronic applications.

Key Features:

  • Advanced Technology: The MDF10N60ZG incorporates ON Semiconductor's latest advancements in MOSFET technology, offering excellent RDS(on) and low gate charge. These features contribute to reduced conduction and switching losses, making it an ideal choice for high-efficiency power management applications.
  • High Current Capability: With a continuous drain current of 10A, this MOSFET can handle significant power levels, suitable for demanding environments.
  • High Voltage Threshold: The device is capable of withstanding up to 600V, providing a wide safety margin for applications that experience high voltage transients.
  • Robust Thermal Performance: The MDF10N60ZG is designed to operate reliably over a wide temperature range, thanks to its excellent thermal characteristics and power dissipation capabilities.
  • TO-220 FullPAK Package: This package offers an isolated mounting tab and ensures easy integration into various circuit designs, while providing excellent heat dissipation and mechanical robustness.

Applications:

The MDF10N60ZG is versatile and can be used in a variety of applications, including:

  • Power supply units
  • DC-DC converters
  • Motor drives
  • Lighting systems
  • Switch mode power supplies (SMPS)
  • Uninterruptible power supplies (UPS)

Quality and Reliability:

ON Semiconductor ensures that the MDF10N60ZG meets the highest quality and reliability standards. The device is subjected to rigorous testing and quality control measures, ensuring that it performs to specifications under various conditions. Customers can trust the MDF10N60ZG for their critical power management needs, benefiting from ON Semiconductor's global support and technical expertise.

With its combination of high performance, efficiency, and reliability, the MDF10N60ZG MOSFET from ON Semiconductor is an excellent choice for designers looking to optimize their power circuits without compromising on quality or durability.

You May Also Be Interested in

Shindengen
Lowest to $0.2021
EliteMT
Need more? Email Us
EliteMT
Lowest to $1.3456
ESMT
Need more? Email Us
ESMT
512K x 16Bit x 2Banks Synchronous DRAM
Lowest to $0.8154
ESMT
1M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.7819
ESMT
Lowest to $1.2913
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.8085
Shindengen
Lowest to $5.6838

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess