EN
  • EN
  • DE

MDC3105DMT1

Part No MDC3105DMT1
Manufacturer ON Semiconductor
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR DRIVER BIPOLAR 1:1 SC74
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Supply Voltage Not Required
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package SC-74, SOT-457
Case / Package SC-74
Family Name MDC31
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MDC3105DMT1OSCT, MDC3105DMT1OSTR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884485-MDC3105DMT1
Ultra Librarian 3D Model Ultra Librarian MDC3105DMT1 CAD Model

Description

ON Semiconductor MDC3105DMT1: A Robust Dual N-Channel MOSFET

The MDC3105DMT1 is a high-performance, dual N-Channel MOSFET module designed by ON Semiconductor, a leader in energy-efficient innovations. This MOSFET is crafted to deliver exceptional power control and efficiency in a compact package, making it an ideal choice for a wide range of electronic applications.

Key Features

  • Low On-Resistance: With its low on-resistance, the MDC3105DMT1 ensures minimal power loss during operation, enhancing overall efficiency and reducing thermal stress on the system.
  • High Switching Speed: The device is optimized for fast switching speeds, which is crucial for high-frequency applications and helps in reducing switching losses.
  • Dual N-Channel Configuration: The dual N-Channel setup allows for flexibility in design, enabling the use of a common drain configuration which simplifies the PCB layout.
  • High Current Capability: The MDC3105DMT1 is capable of handling high continuous drain currents, making it suitable for demanding power applications.
  • Thermal Management: ON Semiconductor has designed this MOSFET with excellent thermal properties, ensuring reliable operation even under high-temperature conditions.
  • Micro-8 Package: The device comes in a Micro-8 package, which is known for its small footprint and is ideal for space-constrained applications.

Applications

The ON Semiconductor MDC3105DMT1 is versatile and can be used in various applications, including:

  • Power Management Systems
  • DC/DC Converters
  • Battery Powered Devices
  • Motor Control Circuits
  • Load/Power Switching
  • Computing and Telecommunication Equipment

Reliability and Quality

ON Semiconductor is committed to providing products that meet the highest standards of quality and reliability. The MDC3105DMT1 is no exception and is built to ensure long-term performance, making it a reliable choice for designers and engineers seeking a robust power management solution.

With its combination of efficiency, speed, and compact design, the MDC3105DMT1 from ON Semiconductor stands out as a superior choice for those looking to optimize their power control systems. Whether for industrial, commercial, or consumer applications, this dual N-Channel MOSFET is engineered to exceed expectations and deliver consistent, high-quality performance.

You May Also Be Interested in

Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3249 $58.4820
435+ $0.2667 $116.0145
675+ $0.2583 $174.3525
925+ $0.2499 $231.1575
1,200+ $0.2416 $289.9200
1,600+ $0.2167 $346.7200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 91,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess