EN
  • EN
  • DE

MCR218-6FP

Part No MCR218-6FP
Manufacturer ON Semiconductor
Catalog SCRs - Single
Description SILICON CONTROLLED RECTIFIER / SCR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Thyristors - SCRs
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.30.0080
Win Source Part Number 884395-MCR218-6FP
Ultra Librarian 3D Model Ultra Librarian MCR218-6FP CAD Model

Description

The MCR218-6FP is a robust silicon-controlled rectifier (SCR) manufactured by ON Semiconductor, a leader in energy-efficient innovations. This SCR is designed for applications requiring high bidirectional blocking voltage capability and high thermal cycling performance. It is commonly used in controlled rectifier applications such as battery chargers, motor controls, and switching power supplies, where reliability and performance are crucial.

Key Features

  • Voltage Capacity: The MCR218-6FP can withstand a peak repetitive off-state/blocking voltage up to 600V, making it suitable for various medium voltage applications.
  • Current Rating: With an average on-state current of 8A, this SCR can handle significant power levels, suitable for a wide range of electrical circuits.
  • Gate Trigger Voltage: A low gate trigger voltage (Vgt) of 0.8V typ. ensures that the SCR can be easily triggered into conduction with minimal control circuit power.
  • Gate Trigger Current: The device requires a gate trigger current (Igt) of 15mA typ., which is convenient for digital circuit interfacing.
  • Surge Capability: It offers a non-repetitive surge peak on-state current (Itsm) of 80A, providing excellent capability to handle surge currents during operation.
  • Thermal Characteristics: The MCR218-6FP is encapsulated in a fully isolated TO-220FP package, which offers excellent thermal transfer for improved reliability and performance in high-temperature environments.

Applications

The MCR218-6FP is versatile and can be used in a variety of applications. It is ideal for:

  • Motor control circuits
  • Battery chargers
  • Power switching devices
  • Lighting systems
  • Overvoltage crowbar protection
  • Capacitive discharge ignitions

Reliability and Quality

ON Semiconductor is committed to providing high-quality products. The MCR218-6FP SCR is no exception, offering reliable performance in a wide range of environmental conditions. Its robust design ensures a long operational life, making it a trusted component for industrial and consumer applications alike.

You May Also Be Interested in

Littelfuse Inc.
SCR 50V 12A TO220AB
Lowest to $1.3481
ON Semiconductor
THYRISTOR SCR 16A 200V TO-220AB
Lowest to $0.6318
WeEn Semiconductors
SCR 800V 25A TO220F
Need more? Email Us
Solid State Inc.
TO 48 22 AMP SCR
Lowest to $18.3934
Microchip Technology
SCR
Lowest to $98.9197
NXP / Nexperia
Lowest to $0.0583
Vishay
SCR 800V 16A D2PAK
Lowest to $17.6807
Renesas Electronics America
SILICON CONTROLLED RECTIFIER / SCR
Need more? Email Us
Solid State Inc.
SCR THYRISTOR 25 AMP TO 48
Lowest to $12.1397

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5008 $59.5136
41+ $2.8725 $117.7725
63+ $2.7836 $175.3668
86+ $2.6935 $231.6410
111+ $2.6034 $288.9774
149+ $2.3343 $347.8107
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,630 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess