The MCH6613-NEC-TL from ON Semiconductor is a state-of-the-art P-Channel MOSFET, designed to deliver high performance in a compact package. This advanced semiconductor device is engineered to meet the demands of modern electronic circuits, providing efficient power management and signal processing capabilities.
Key Features
- Low On-Resistance: The MCH6613-NEC-TL boasts an exceptionally low on-resistance, which translates to reduced power loss and improved efficiency in electronic applications.
- High-Speed Switching: With its ability to switch on and off rapidly, this MOSFET is ideal for high-speed applications, ensuring that electronic devices operate with precision and speed.
- Small Package: The compact TSMT-6 package allows for space-saving designs, making it perfect for portable and miniaturized electronic devices.
- Energy Efficiency: The device's energy-efficient design not only conserves power but also contributes to the extended battery life of portable applications.
- Gate Charge: It features a low gate charge, which minimizes the energy required to control the MOSFET, further improving the overall efficiency of the device.
Applications
The MCH6613-NEC-TL is versatile and can be used in a wide range of applications, including:
- Power management modules
- DC/DC converters
- Load switches
- Battery protection circuits
- Portable devices
Technical Specifications
- Drain-Source Voltage (Vdss): -30V
- Continuous Drain Current (Id): -6A
- Power Dissipation (Pd): 1.5W
- Operating Temperature Range: -55°C to 150°C
With its combination of low power consumption, high-speed performance, and small form factor, the MCH6613-NEC-TL by ON Semiconductor is an excellent choice for designers looking to enhance the efficiency and reliability of their electronic products. This MOSFET is a testament to ON Semiconductor's commitment to providing innovative solutions for power management challenges in the electronics industry.