EN
  • EN
  • DE

MCH6307

Part No MCH6307
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 225379-MCH6307
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MCH6307 CAD Model

Description

ON Semiconductor MCH6307 - P-Channel MOSFET

The MCH6307 from ON Semiconductor is a high-performance P-Channel MOSFET designed for power management in portable and battery-powered devices. It is built to offer efficient power conversion and control in a compact package, making it suitable for a wide range of applications, including load switch, power management, and battery protection circuits.

Key Features:

  • Low On-Resistance: The MCH6307 features a low on-resistance (RDS(on)), which minimizes conduction losses and improves overall efficiency, making it an ideal choice for energy-sensitive applications.
  • High-Speed Switching: With fast switching capabilities, the MCH6307 allows for efficient operation at high frequencies, which is essential for reducing switching losses and improving performance in power conversion systems.
  • Gate Charge: The device has been optimized for low gate charge (QG), which reduces the power required to drive the MOSFET, further enhancing its efficiency for battery-powered applications.
  • Compact Package: Encased in a small SOT-23 package, the MCH6307 is designed for space-constrained applications, providing powerful performance without occupying significant board space.
  • Voltage Rating: The MOSFET operates with a drain-source voltage (VDSS) of -20V, which is suitable for a variety of low to medium voltage applications.

Applications:

  • Power Management for Portable Devices
  • Battery-Powered Systems
  • DC/DC Converters
  • Load Switches
  • Power Amplifiers

The MCH6307 P-Channel MOSFET by ON Semiconductor is a robust and reliable component that delivers high efficiency and performance for designers and engineers looking to optimize their power management solutions. Its low on-resistance, fast switching, and compact form factor make it a versatile choice for a multitude of electronic designs.

You May Also Be Interested in

ESMT
1M x 16 Bit x 4 Banks
Lowest to $2.6115
ESMT
Lowest to $2.9349
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $5.0427
STMicroelectronics
Need more? Email Us
ESMT
Lowest to $1.2913
EliteMT
Lowest to $3.7539
Coilcraft
Lowest to $1.5451
ESMT
Lowest to $3.2617
EliteMT
Lowest to $1.3456

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0598 $60.8970
35+ $3.3310 $116.5850
54+ $3.2271 $174.2634
74+ $3.1231 $231.1094
96+ $3.0192 $289.8432
128+ $2.7073 $346.5344
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 43,100 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess