EN
  • EN
  • DE
  • IT

MCH6301-TL-E

Part No MCH6301-TL-E
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 225372-MCH6301-TL-E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCH6301-TL-E CAD Model

Description

ON Semiconductor MCH6301-TL-E MOSFET

The MCH6301-TL-E from ON Semiconductor is a high-performance, P-Channel MOSFET designed to deliver efficient power management and switching in a wide range of applications. This compact semiconductor device is a testament to ON Semiconductor's commitment to providing energy-efficient solutions to the electronics industry.

Featuring a drain-source voltage (Vdss) of -20V and a continuous drain current (Id) of -6A, the MCH6301-TL-E is capable of handling moderate power requirements with ease. Its low on-resistance (Rds on) of 45 mOhm at Vgs of -4.5V ensures minimal power loss during operation, making it an ideal choice for power-sensitive designs.

The device comes in a compact SOT-23 package, which is highly favored for its small footprint on printed circuit boards (PCBs). This space-saving design is particularly beneficial in portable and space-constrained applications such as mobile devices, laptops, and other consumer electronics where efficiency and size are critical considerations.

The MCH6301-TL-E is also characterized by its fast switching speed, which is essential for applications requiring quick response times, such as DC-DC converters, power management circuits, and load switches. Additionally, its low threshold voltage ensures that the device can be driven at lower gate voltages, which further contributes to the overall power efficiency of the system.

Built with reliability in mind, the MCH6301-TL-E features robust thermal performance and is designed to operate over a wide temperature range, ensuring stability and longevity even in demanding environments. Moreover, the MOSFET's built-in diode provides protection against reverse voltage, enhancing the safety and durability of the application it is used in.

In summary, the MCH6301-TL-E from ON Semiconductor is a versatile and efficient P-Channel MOSFET that offers low on-resistance, fast switching, and a compact form factor, making it a superb choice for designers looking to optimize power management in their electronic projects.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $5.6478
EliteMT
Lowest to $1.5071
Omron
Need more? Email Us
EliteMT
Lowest to $1.5071
ESMT
1M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.8757
Atmel
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $12.1300 $72.7800
13+ $9.9530 $129.3890
21+ $9.6425 $202.4925
28+ $9.3307 $261.2596
36+ $9.0203 $324.7308
48+ $8.0863 $388.1424
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess