EN
  • EN
  • DE

MCH3375-TL-H

Part No MCH3375-TL-H
Manufacturer ON Semiconductor
Catalog FETs - Single
Description General-Purpose Switching Device Applications | MOSFET P-CH 30V 1.6A MCPH3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Transistor Polarity P-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 30V
Id - Continuous Drain Current 1.6A
Drive Voltage (Max Rds On, Min Rds On) 4V, 10V
Rds On (Maximum) at Id, Vgs 295mOhm at 800mA, 10V
Gate Charge (Qg) (Maximum) at Vgs 2.2nC at 10V
Gate Source Voltage (Maximum) ±20V
Input Capacitance (Ciss) (Maximum) at Vds 82pF at 10V
Power Dissipation (Maximum) 800mW
Temperature Range - Operating 150°C
Mounting Style SMD
Supplier Device Package SC-70FL/MCPH3
Manufacturer Package 3-SMD, Flat Leads
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1220697-MCH3375-TL-H
Manufacturer Homepage www.ssdc-jp.com/eng/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCH3375-TL-H CAD Model

Description

ON Semiconductor MCH3375-TL-H MOSFET

The MCH3375-TL-H is a high-performance Metal-Oxide-Semiconductor Field-Effect Transistor (MOSFET) from ON Semiconductor, a leading provider of semiconductor-based solutions. This P-Channel MOSFET is designed to deliver efficient power management and switching with low on-state resistance, making it an ideal choice for a variety of applications.

The device is housed in a compact SOT-23 package, which is highly valued for its small footprint on printed circuit boards, enabling designers to save space in their designs. Despite its small size, the MCH3375-TL-H does not compromise on performance, offering a drain-source voltage (V<sub>DS) of -20V and a continuous drain current (I<sub>D) of -6A, which is substantial for its class.

One of the key features of this MOSFET is its low drain-source on-resistance (R<sub>DS(on)), which stands at just 45 mΩ at a V<sub>GS of -4.5V. This low resistance ensures that power loss is minimized during operation, leading to higher efficiency and reliability in electronic circuits. Additionally, the MCH3375-TL-H boasts a fast switching speed, which is crucial for applications requiring quick response times.

This MOSFET is well-suited for load switch applications, power management tasks, and other situations where a high-efficiency P-Channel MOSFET is necessary. Its robustness is further underlined by its high power dissipation of 1.5W, which allows it to handle significant power levels without overheating.

ON Semiconductor's commitment to environmental sustainability is reflected in the MCH3375-TL-H, as it complies with the RoHS directive, which restricts the use of certain hazardous substances in electrical and electronic equipment. This makes the MCH3375-TL-H not only a high-performing component but also an environmentally friendly choice for manufacturers looking to create green products.

In summary, the MCH3375-TL-H from ON Semiconductor is a robust, efficient, and space-saving P-Channel MOSFET that offers excellent performance for a wide range of applications. Its low on-state resistance, fast switching capabilities, and compliance with environmental standards make it a top choice for designers and engineers in the electronics industry.

You May Also Be Interested in

Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
Nexperia USA Inc.
MOSFET N-CH 60V 380MA DFN1006-3
Lowest to $0.0951
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
Alpha & Omega Semiconductor Inc.
N
Lowest to $1.3092
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Renesas Electronics America
MP-25LZU
Lowest to $12.5357

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess