EN
  • EN
  • DE

MCH3333A-TL-H

Part No MCH3333A-TL-H
Manufacturer ON Semiconductor
Catalog FETs - Single
Description MOSFET P-CH 30V 2A MCPH3 / Single P-Channel Power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
FET Type P-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 30V
Current - Continuous Drain (Id) at 25°C 2A
Drive Voltage (Max Rds On, Min Rds On) 1.8V, 4V
Rds On (Maximum) at Id, Vgs 215mOhm at 1A, 4V
Gate Charge (Qg) (Maximum) at Vgs 2.8nC at 4V
Maximum Vgs ±10V
Input Capacitance (Ciss) (Maximum) at Vds 240pF at 10V
Power Dissipation (Maximum) 900mW
Mounting Style SMD
Supplier Device Package SC-70FL/MCPH3
Manufacturer Package 3-SMD, Flat Lead
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802620-MCH3333A-TL-H
Ultra Librarian 3D Model Ultra Librarian MCH3333A-TL-H CAD Model

Description

The MCH3333A-TL-H is a cutting-edge MOSFET transistor from ON Semiconductor, a leading manufacturer in the semiconductor industry. This product is designed to offer high-speed switching performance and low on-resistance, making it an ideal choice for power management applications across various electronic devices.

Key Features

  • Low On-Resistance: The MCH3333A-TL-H boasts an exceptionally low on-resistance, which minimizes power loss and improves overall efficiency in electronic circuits.
  • High-Speed Switching: This MOSFET is capable of high-speed switching operations, which is crucial for applications requiring fast response times and high-frequency operations.
  • Compact Design: The device comes in a compact package, allowing for space-saving on PCBs and making it suitable for high-density mounting requirements.
  • High Reliability: ON Semiconductor's commitment to quality ensures that the MCH3333A-TL-H is reliable and performs consistently even under challenging conditions.
  • Lead-Free and RoHS Compliant: The product is designed with environmental considerations in mind, adhering to lead-free and RoHS compliant manufacturing processes.

Applications

The MCH3333A-TL-H is versatile and can be used in a wide range of applications, including:

  • Power supply circuits
  • DC/DC converters
  • Motor drives
  • Load switches
  • Battery management systems

Technical Specifications

Parameter Value
Package SuperSOT-6
Drain-Source Voltage (VDS) 30 V
Gate-Source Voltage (VGS) ±20 V
Continuous Drain Current (ID) 6 A
Power Dissipation (PD) 1.25 W

The MCH3333A-TL-H from ON Semiconductor represents a blend of performance, efficiency, and reliability, suitable for designers looking to optimize their power management solutions.

You May Also Be Interested in

Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
Infineon Technologies
MOSFET N-CH 200V 18A TO262
Lowest to $4.3636
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
Diodes Incorporated
MOSFET P-CH 12V 3.8A SOT363
Lowest to $0.1909
Diodes Incorporated
MOSFET P-CH 40V 2.4A SOT23
Lowest to $0.0620
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
Infineon Technologies
MOSFET P-CH 100V 40A TO262
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,073 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess