EN
  • EN
  • DE

MCH12140DG

Part No MCH12140DG
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description Phase-Frequency Detector
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Tube
Type Phase Frequency Detector
PLL No
Input ECL
Output ECL
Number of Circuits 1
Frequency - Max 800MHz
Divider/Multiplier No/No
Operating Supply Voltage 4.75 V ~ 5.5 V
Operating Temperature Range -40°C ~ 70°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1220681-MCH12140DG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name MCH12140
Introduction Date November 05, 2001
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MCH12140DG CAD Model

Description

The MCH12140DG is a high-performance silicon gate CMOS device from ON Semiconductor, designed to cater to the demanding needs of fast-switching circuits. This integrated circuit is part of the high-speed logic gate family and is specifically a Dual Type D Flip-Flop component. It is tailored to provide reliable and efficient performance in a variety of digital applications, particularly where speed and power dissipation are critical considerations.

Key Features

  • High-Speed Operation: The MCH12140DG is capable of toggling at very high frequencies, making it suitable for applications that require rapid state changes and quick data throughput.
  • Low Power Consumption: Despite its high-speed capabilities, this device is designed to operate with minimal power consumption, which is essential for battery-powered or energy-sensitive systems.
  • CMOS Technology: Utilizing CMOS technology ensures that the device has a high noise immunity and low static power consumption.
  • Dual D-Type Flip-Flop: The configuration includes two independent D-type flip-flops with separate data, clock, preset, and clear inputs for each flip-flop, providing flexibility in application design.
  • Master Reset: The inclusion of a master reset function allows for the synchronous clearing of both flip-flops, ensuring a predictable initialization state.
  • Output Capability: The device features standard outputs which can drive up to 10 LSTTL loads, ensuring compatibility with a wide range of logic families.
  • Temperature Range: It operates over a broad temperature range, making it suitable for industrial applications that may experience extreme temperature conditions.
  • Packaging: The MCH12140DG comes in a 16-lead SOIC package, providing a compact footprint for space-constrained applications.

Applications

The MCH12140DG is ideal for a variety of applications that require high-speed and reliable digital logic operations. This includes, but is not limited to, the following:

  • Communication systems
  • Signal processing
  • Data storage and retrieval systems
  • Computer systems
  • Instrumentation and measurement devices

ON Semiconductor's commitment to quality and performance is evident in the MCH12140DG, making it a preferred choice for designers looking for a dependable high-speed logic solution.

You May Also Be Interested in

Infineon Technologies
MTSS (MEMORY TIME SWITCH LARGE)
Need more? Email Us
ON Semiconductor
IC CLOCK GEN PLL 200MHZ 8WDFN
Lowest to $11.0598
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 72VFQFN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ VFQFN
Lowest to $31.9204
Renesas Electronics America
IC CLOCK GENERATOR 8SOIC
Lowest to $4.5823

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess