EN
  • EN
  • DE

MC78MO5CDTRK

Part No MC78MO5CDTRK
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 224451-MC78MO5CDTRK
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC78MO5CDTRK CAD Model

Description

The MC78MO5CDTRK from ON Semiconductor is a robust, highly efficient, and reliable voltage regulator designed to deliver a fixed output voltage with high accuracy. This component is part of the MC78 series and is widely used in various electronic applications that require a steady 5V power supply.

Key Features:

  • Output Voltage: This regulator provides a fixed output voltage of 5V, which is essential for powering a wide range of digital and analog circuits that operate at this standard voltage level.
  • Output Current: It can deliver an output current of up to 500mA, making it suitable for small to medium power requirements in electronic devices.
  • Package: The device comes in a DPAK (TO-252) package, which is known for its small footprint and excellent thermal performance, allowing for efficient heat dissipation in compact spaces.
  • Thermal Shutdown and Current Limiting: Integrated features like thermal shutdown and current limiting protect the device and the application from damage due to overheating and overcurrent conditions.
  • Low Dropout Voltage: With a low dropout voltage, the MC78MO5CDTRK can maintain regulation with a minimal difference between the input and output voltage, enhancing the efficiency of the overall system.
  • Wide Operating Temperature Range: This voltage regulator operates over a wide temperature range, ensuring reliability and performance even under varying environmental conditions.

Applications:

The MC78MO5CDTRK is ideal for use in a variety of applications, including:

  • Consumer Electronics
  • Telecommunication Systems
  • Computer and Computer Peripherals
  • Industrial Controls
  • Power Management Solutions

With its precision output voltage, thermal protection, and high reliability, the MC78MO5CDTRK voltage regulator from ON Semiconductor is an excellent choice for designers looking for a stable and efficient power management solution.

You May Also Be Interested in

Shindengen
Lowest to $0.2021
EliteMT
Lowest to $1.3456
ESMT
1M x 16 Bit x 4 Banks
Lowest to $2.6115
ESMT
Need more? Email Us
ESMT
Need more? Email Us
ESMT
Lowest to $1.0845
Coilcraft
Lowest to $1.5451
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Agere Systems
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess