EN
  • EN
  • DE

MC74VHCT259ADTRG

Part No MC74VHCT259ADTRG
Manufacturer ON Semiconductor
Catalog Logic - Latches
Description IC LATCH/DECODER/SHIFTER 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Logic Type D-Type, Addressable
Output Type Standard
Supply Voltage - Operating 4.5 V to 5.5 V
Independent Circuits 1
Propagation Delay Time (ns) 6ns
Current - Output High, Low 8mA, 8mA
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 074656-MC74VHCT259ADTRG
Ultra Librarian 3D Model Ultra Librarian MC74VHCT259ADTRG CAD Model

Description

ON Semiconductor MC74VHCT259ADTRG: High-Speed CMOS 8-Bit Addressable Latch

The MC74VHCT259ADTRG is a high-performance integrated circuit produced by ON Semiconductor, designed to meet the demands of high-speed digital systems. This device is a versatile 8-bit addressable latch, which combines the low power dissipation of CMOS technology with the high speed and driving capability of bipolar transistors. With its advanced silicon-gate CMOS fabrication, the MC74VHCT259ADTRG ensures reliable operation and longevity in a wide range of applications.

The latch operates as a memory unit that stores the data presented on its inputs whenever the latch-enable (LE) input is high. The data is retained when the LE is low, regardless of changes to the input data. The device also features a demultiplexing function, allowing the distribution of data to one of eight outputs, which is determined by the address inputs (A0, A1, A2). This demultiplexing capability makes the MC74VHCT259ADTRG ideal for implementing memory decoders, data routing, and control functions in complex digital systems.

Additionally, the MC74VHCT259ADTRG offers a clear function, which can be triggered by the clear (CLR) input. When CLR is set to a low logic level, all latches are reset to a low state, providing a convenient way to reset the system. The device operates across a wide voltage range of 4.5V to 5.5V, which aligns with industry-standard TTL levels, ensuring compatibility with a broad range of digital circuits.

ON Semiconductor has packaged the MC74VHCT259ADTRG in a TSSOP-16 (Thin Shrink Small Outline Package), which provides a compact footprint for space-constrained applications while still offering excellent thermal performance and ease of PCB routing. The device is also available in a lead-free version, demonstrating ON Semiconductor's commitment to environmentally responsible manufacturing practices.

Whether used in data storage, retrieval, or signal distribution, the MC74VHCT259ADTRG from ON Semiconductor is an outstanding choice for designers seeking a high-speed, addressable latch with low power consumption and a small form factor.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC OCTAL D-TYPE LATCH 20DIP / D-Type Latch 1 Channel 8:8 IC Tri-State 20-DIP
Lowest to $0.8883
Renesas Electronics America
IC TRANSP LATCH 16BIT D 48-TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Lowest to $1.6320
ON Semiconductor
IC LATCH TRANSP OCT 3ST 20-TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $1.1631
NXP / Nexperia
IC 16BIT D TYPE LATCH 48TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC OCT D TRANSP LTCH 3ST 20TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $0.2703
Texas Instruments
IC DRIVER 8BIT PAR I/O 20TSSOP / D-Type Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $1.7332
Renesas Electronics America
IC TRANSP LATCH OCTAL 20CERDIP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-CDIP
Need more? Email Us
Texas Instruments
IC DUAL 2BIT BSTBL LTCH 16SOIC
Lowest to $0.9031
ON Semiconductor
IC TXRX/LATCH OCTAL 3ST 20-TSSOP
Lowest to $0.6508

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.4333 $58.4955
325+ $0.3555 $115.5375
505+ $0.3444 $173.9220
695+ $0.3333 $231.6435
900+ $0.3222 $289.9800
1,200+ $0.2889 $346.6800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,120 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess