EN
  • EN
  • DE

MC74VHCT259ADTR2G

Part No MC74VHCT259ADTR2G
Manufacturer ON Semiconductor
Catalog Logic - Latches
Description IC LATCH ADDRESSABL 8BIT 16TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 74VHCT
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width)
Case / Package 16-TSSOP
Family Name MC74VHCT259
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883793-MC74VHCT259ADTR2G
Ultra Librarian 3D Model Ultra Librarian MC74VHCT259ADTR2G CAD Model

Description

ON Semiconductor MC74VHCT259ADTR2G: 8-Bit Addressable Latch

The ON Semiconductor MC74VHCT259ADTR2G is a high-performance, 8-bit addressable latch designed for use in a wide range of digital applications. This integrated circuit (IC) is part of ON Semiconductor's VHCT family, which is known for its high-speed CMOS technology that offers the inherent benefits of CMOS—low power consumption and high noise immunity—while providing speeds that are comparable to LSTTL (Low-Power Schottky Transistor-Transistor Logic).

The MC74VHCT259ADTR2G is characterized by its versatility, allowing users to control data inputs and outputs with great precision. It features a common data input (D), four address inputs (A0 to A3), an active-low enable input (G), and eight mutually exclusive outputs (Q0 to Q7). When the enable input is low, the selected output will follow the data input when addressed by the address inputs. If the enable input is high, all outputs will remain in their previous states, regardless of the data or address inputs.

This device operates with a wide supply voltage range from 4.5V to 5.5V, making it suitable for interfacing with 5V logic systems. Its low power consumption and high drive capability make it ideal for battery-powered devices, as well as for interfacing with bus-oriented systems. The MC74VHCT259ADTR2G is also TTL-compatible, allowing it to be used in mixed-technology environments without the need for level shifting.

The latch is provided in a TSSOP-16 package, which is designed for space-saving in PCB designs. The package is also lead-free and fully RoHS compliant, ensuring that it meets the latest environmental standards for electronic components.

With its high-speed performance, low power consumption, and robust design, the ON Semiconductor MC74VHCT259ADTR2G is an excellent choice for applications requiring an addressable latch, such as data routing, memory address decoding, and various control functions in digital systems.

Whether you're designing consumer electronics, communication devices, or complex computing systems, the MC74VHCT259ADTR2G provides the reliability and functionality necessary to meet the demands of modern digital applications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC OCTAL D-TYPE LATCH 20VSSOP / D-Type Latch 1 Channel 8:8 IC Tri-State 20-VSSOP
Lowest to $0.1305
Renesas Electronics America
IC LATCH 12-24BIT MUX D 56-TSSOP / D-Type Transparent Latch 1 Channel 12:24 IC Tri-State 56-TSSOP
Need more? Email Us
Renesas Electronics America
IC TRANSP LATCH OCTAL 20-SSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP
Need more? Email Us
Nexperia USA Inc.
IC ADDRESSABLE LATCH 8BIT 16SOIC
Lowest to $0.4716
Renesas Electronics America
IC TRANSP LATCH 16BIT 48-SSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
Need more? Email Us
Renesas Electronics America
IC TRANSP LATCH 16BIT 48-SSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
Lowest to $1.3063
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-TSSOP
Lowest to $0.2745
NXP / Nexperia
IC OCTAL TRANSP LTCH 3ST 20TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $0.9148
Renesas Electronics America
IC TRANSP LATCH 16BIT D 48-TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Lowest to $1.6320

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess