EN
  • EN
  • DE

PAM8407DR

Part No PAM8407DR
Manufacturer Diodes Incorporated
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS D STEREO 2.4W 16SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Active
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 2.4W x 2 @ 4Ohm
Voltage - Supply 2.5V ~ 6V
Features Depop, Short-Circuit and Thermal Protection, Shutdown
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C (TA)
Supplier Device Package 16-SO
Package / Case 16-SOIC (0.154", 3.90mm Width)
Base Product Number PAM8407
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 652668-PAM8407DR
Ultra Librarian 3D Model Ultra Librarian PAM8407DR CAD Model

Description

Diodes Incorporated PAM8407DR Product Overview

The PAM8407DR is a high-quality audio amplifier integrated circuit (IC) offered by Diodes Incorporated, a leading manufacturer in the semiconductor market. This compact, yet powerful, IC is designed to provide efficient audio amplification solutions for a broad range of applications, including portable devices, wireless speakers, and small home audio systems. With its advanced features and performance, the PAM8407DR stands out as a reliable choice for designers looking to enhance their audio product offerings.

Key Features

  • Output Power: The PAM8407DR delivers an impressive output power of 3W per channel at a 4-ohm load with a 5V power supply, ensuring loud and clear audio reproduction.
  • Class D Amplifier: As a Class D amplifier, it offers high efficiency, which is crucial for battery-powered devices, reducing power loss and heat dissipation.
  • Low THD+N: The Total Harmonic Distortion plus Noise (THD+N) is kept to a minimum, resulting in clean and high-fidelity sound.
  • Filterless Design: The PAM8407DR utilizes a filterless architecture, which eliminates the need for external output filters, simplifying design and reducing component count.
  • Wide Supply Voltage Range: It operates over a wide supply voltage range from 2.8V to 5.5V, accommodating a variety of power sources and applications.
  • Overcurrent and Thermal Protection: Built-in overcurrent and thermal protection circuits safeguard the IC from damage due to excessive current or overheating.

Applications

The PAM8407DR is versatile enough to be used in a myriad of applications. Its small footprint and high efficiency make it an ideal choice for portable audio devices such as Bluetooth speakers, headphones, and battery-operated toys. Additionally, it can be integrated into multimedia speakers, LCD monitors, and other consumer electronic devices that require compact, high-quality audio amplification.

Package and Availability

The PAM8407DR comes in a compact SOP-16 (Type D) package, making it easy to integrate into space-constrained designs. It is available through Diodes Incorporated's distribution network, ensuring global availability for manufacturers and hobbyists alike.

Overall, the PAM8407DR from Diodes Incorporated represents a blend of performance, efficiency, and convenience, making it a top-tier choice for audio amplification requirements in a wide array of electronic products.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5848 $52.6320
210+ $0.4799 $100.7790
325+ $0.4649 $151.0925
445+ $0.4499 $200.2055
575+ $0.4349 $250.0675
770+ $0.3899 $300.2230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,520 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess