ON Semiconductor MC74VHCT245ADTRG Octal Bus Transceiver
The MC74VHCT245ADTRG is a high-speed octal bus transceiver designed by ON Semiconductor, a leading provider of semiconductor-based solutions. This device is engineered to provide bidirectional interface communication between two buses. The transceiver is part of ON Semiconductor's VHCT family, which is known for its high noise immunity and low power consumption, making it suitable for a wide range of applications, including telecommunications, computing, and industrial controls.
The MC74VHCT245ADTRG is fabricated with silicon gate CMOS technology, which ensures reduced power dissipation yet provides high-speed operation. The transceiver is capable of operating at a voltage range of 4.5V to 5.5V, which makes it compatible with TTL levels, and it features a latch-up performance that exceeds 250mA per JESD 17, ensuring robust operation under various conditions.
This device features eight non-inverting bidirectional buffers with 3-state outputs and can be used as either a transmitter or a receiver. The direction of data flow is determined by the level of the Direction Control (DIR) input, while the Output Enable (OE) input can disable the device, placing the outputs in a high impedance state. This functionality allows for the isolation of buses during power-up and power-down sequences, protecting the integrity of the data transmitted.
The MC74VHCT245ADTRG comes in a TSSOP-20 package, which is not only space-efficient but also offers improved thermal performance compared to traditional packaging options. The device's pin configuration is industry-standard, which facilitates easy replacement and design-in for system upgrades or new developments.
Key features of the MC74VHCT245ADTRG include:
- High-Speed: Propagation delay times significantly lower than industry standards.
- Low Power Consumption: Reduced power requirements for energy-efficient operation.
- High Noise Immunity: VHC noise immunity at VCC = 5V is greater than VCC = 4.5V.
- Multiple Package Options: Available in several package types to suit various application needs.
- Compatibility: Designed to be interfaced with TTL levels.
Whether it's for designing a new system or upgrading an existing one, the MC74VHCT245ADTRG from ON Semiconductor provides a reliable and efficient solution for digital data transmission and reception across multiple bus architectures.