EN
  • EN
  • DE

LP2901IDRQ1

Part No LP2901IDRQ1
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC DIFF COMP QUAD GEN-PUR 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 4
Output Type CMOS, MOS, Open-Collector
Supply Voltage - Operating 3 V to 30 V
Voltage - Input Offset (Max) 5mV @ 30V
Current - Input Bias (Max) 0.025μA @ 5V
Current - Output (Typ) 30mA @ 5V
Current - Quiescent (Max) 100μA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 1056079-LP2901IDRQ1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP2901IDRQ1 CAD Model

Description

The LP2901IDRQ1 is a robust, automotive-grade low-power quad differential comparator designed by Texas Instruments to cater to a wide range of applications requiring voltage monitoring and level detection. This high-performance device is specifically engineered to operate in demanding automotive environments, making it an ideal choice for system designs that require reliability and durability.

Key Features

  • Wide Supply Voltage Range: The LP2901IDRQ1 can operate from a single 2V to 36V power supply or a dual ±1V to ±18V power supply, providing flexibility in various power environments.
  • Low Supply Current: With a low supply current of 400 µA per comparator, this device is suitable for battery-powered and energy-efficient applications.
  • Automotive Grade: As a Q1 device, it meets the stringent requirements of the automotive industry, including extended temperature ranges and reliability standards.
  • Differential Input Voltage Range: The comparator can handle differential input voltage ranges equal to the power supply voltage, ensuring versatility in signal comparison tasks.
  • Output Configuration: The open-collector outputs allow wired-AND connections, providing design flexibility and the ability to interface with various logic levels.
  • Fast Response Time: The LP2901IDRQ1 boasts a typical response time of 1.3 µs, ensuring quick and accurate signal processing.

Applications

The LP2901IDRQ1 is suitable for a multitude of automotive applications, including:

  • Battery management systems
  • Voltage level monitoring
  • Window wipers speed detection
  • Alarm systems
  • Engine control units

Package and Quality

The device comes in a space-saving 14-pin SOIC package, which is an excellent choice for compact PCB designs. Its construction adheres to Texas Instruments' high-quality manufacturing processes, ensuring robust performance even in harsh automotive conditions. The LP2901IDRQ1 is also RoHS compliant and supports the green manufacturing initiative.

With its combination of low power consumption, wide voltage range, and quick response time, the LP2901IDRQ1 from Texas Instruments represents a reliable and efficient solution for automotive and other voltage monitoring applications.

You May Also Be Interested in

Texas Instruments
IC COMPARATOR 4 DIFF 14SOIC
Lowest to $0.0991
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.4542
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9806
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SSOP / Comparator General Purpose 14-SSOP-B
Lowest to $1.5855
Maxim Integrated
IC COMPARATOR 4 GEN PUR 14TSSOP / Comparator General Purpose Open-Drain 14-TSSOP
Lowest to $3.0560
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.2222
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5 / Comparator General Purpose CMOS, DTL, ECL, Open-Collector, TTL SOT-23-5
Need more? Email Us
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP / Comparator General Purpose Open-Collector 14-SOP
Need more? Email Us
STMicroelectronics
IC COMPARATOR 1 GEN PUR SC70-5 / Comparator General Purpose Push-Pull, Rail-to-Rail SC-70-5
Lowest to $3.4502

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9560 $52.5800
130+ $0.7844 $101.9720
200+ $0.7599 $151.9800
275+ $0.7354 $202.2350
355+ $0.7109 $252.3695
475+ $0.6373 $302.7175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess