EN
  • EN
  • DE

MC74VHCT240ADWRG

Part No MC74VHCT240ADWRG
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC BUFFER INVERT 5.5V 20SOIC / Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr onsemi
Series 74VHCT
Package Tape & Reel (TR)
Logic Type Buffer, Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 8mA, 8mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number MC74VHCT240
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-MC74VHCT240ADWRG-OS,ONSONSMC74VHCT240ADWRG
Standard Package 1,000
Win Source Part Number 1004731-MC74VHCT240ADWRG
Ultra Librarian 3D Model Ultra Librarian MC74VHCT240ADWRG CAD Model

Description

The MC74VHCT240ADWRG from ON Semiconductor is a high-performance, octal buffer and line driver designed to interface with 5V systems. This integrated circuit is characterized for operation from -40°C to 85°C, making it suitable for a wide range of industrial applications. Its robust design and advanced technology provide reliable performance for critical data communication tasks.

Key Features

  • Advanced High-Speed CMOS Technology: The device is fabricated using ON Semiconductor’s cutting-edge CMOS technology, which provides high speed, high output drive, and low static power consumption.
  • Tri-State Outputs: The octal buffers have 3-state outputs which can be set high, low, or high impedance, allowing for increased flexibility in bus-oriented applications.
  • High Noise Immunity: The MC74VHCT240ADWRG features a VHC logic level which makes it highly immune to noise, ensuring stable performance in electrically harsh environments.
  • Power Down Protection: Inputs and outputs are designed to withstand −0.5V to VCC + 0.5V with respect to ground, providing protection against unexpected power-down scenarios.
  • Multiple Package Options: This device is available in a wide variety of packages including SOIC, TSSOP, and TVSOP to fit different design requirements and constraints.

Applications

The MC74VHCT240ADWRG is an ideal choice for driving bus lines or buffer memory address registers in a broad range of applications such as:

  • Data communication and telecommunication systems
  • Computers and computer peripherals
  • Industrial control systems
  • Instrumentation equipment

Technical Specifications

Parameter Value
Supply Voltage (VCC) 4.5V to 5.5V
Input Threshold Voltage 2.0V
Output Current - High/Low −8mA / 8mA
Operating Temperature Range −40°C to 85°C

With its comprehensive set of features and robust performance, the MC74VHCT240ADWRG from ON Semiconductor is a reliable and efficient solution for your high-speed logic buffering and driving needs.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess