EN
  • EN
  • DE

MC74VHC86DTR2G

Part No MC74VHC86DTR2G
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC GATE XOR 4CH 2-INP 14-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Logic Type XOR (Exclusive OR)
Number of Circuits 4
Number of Inputs 2
Supply Voltage - Operating 2 V to 5.5 V
Current - Quiescent (Max) 2μA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.5V
Logic Level - High 1.5V
Max Propagation Delay @ V, Max CL 8.8ns @ 5V, 50pF
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 14-TSSOP
Dimension 14-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 118380-MC74VHC86DTR2G
Ultra Librarian 3D Model Ultra Librarian MC74VHC86DTR2G CAD Model

Description

Product Overview: MC74VHC86DTR2G from ON Semiconductor

The MC74VHC86DTR2G is a high-performance, quad 2-input Exclusive OR (XOR) gate integrated circuit (IC) from ON Semiconductor, designed to meet the demands of high-speed digital systems. This advanced logic gate IC is part of the VHC family, which is renowned for its low power consumption and high noise immunity, making it an ideal choice for battery-operated and portable devices, as well as robust industrial applications.

Key Features

  • Logic Type: Exclusive OR (XOR) Gate
  • Number of Circuits: Quad, with 2 inputs per gate
  • Operating Voltage: 2V to 5.5V, accommodating a wide range of applications from low voltage to standard TTL levels
  • High Speed: Propagation delay time of approximately 4.5 ns at 5V, ensuring swift response in critical applications
  • Output Current: High drive capability with ±8 mA at 5V
  • Mounting Type: Surface mount, packaged in a TSSOP-14 (Thin Shrink Small Outline Package with 14 leads), saving precious board space
  • Temperature Range: Operates over an industrial temperature range of -55°C to +125°C
  • Advanced CMOS Technology: Utilizes CMOS technology for reduced power consumption and increased noise immunity
  • Lead-Free and RoHS Compliant: Environmentally friendly with a lead-free finish and RoHS compliance

Applications

The MC74VHC86DTR2G's versatility makes it suitable for a variety of digital applications, including:

  • Portable and battery-powered electronics
  • Computing systems
  • Communication devices
  • Signal processing
  • Logic circuit design and testing
  • Encryption and security systems

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The MC74VHC86DTR2G is subjected to rigorous testing and quality control measures to ensure reliable performance in a wide array of environments and applications. Customers can trust in the durability and long-term operation of this component.

Ordering Information

The product is available in tape and reel packaging, facilitating efficient assembly during the manufacturing process. For ordering, use the complete part number MC74VHC86DTR2G.

You May Also Be Interested in

SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
390+ $0.1482 $57.7980
950+ $0.1217 $115.6150
1,475+ $0.1178 $173.7550
2,030+ $0.1140 $231.4200
2,620+ $0.1103 $288.9860
3,505+ $0.0989 $346.6445
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,130 pieces
MOQ: 390 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess