EN
  • EN
  • DE

MC74VHC374MEL

Part No MC74VHC374MEL
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG SNGL 20SOEIAJ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Max Frequency 120MHz
Max Propagation Delay @ V, Max CL 10.1ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 8mA, 8mA
Supply Voltage - Operating 2 V to 5.5 V
Current - Quiescent 4μA
Input Capacitance 4pF
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Dimension 20-SOIC (0.209", 5.30mm Width)
Win Source Part Number 074645-MC74VHC374MEL
Ultra Librarian 3D Model Ultra Librarian MC74VHC374MEL CAD Model

Description

ON Semiconductor MC74VHC374MEL Octal D-Type Flip-Flop

The MC74VHC374MEL from ON Semiconductor is a high-speed, octal D-type flip-flop device that is designed to provide essential functions for digital systems. This integrated circuit features eight edge-triggered flip-flops with individual D-type inputs and 3-state outputs. It is a crucial component for applications requiring the capture and storage of data in a digital format, such as registers, counters, and memory devices.

Constructed with advanced silicon-gate CMOS technology, the MC74VHC374MEL offers a robust and reliable solution for digital systems, with the added benefits of high noise immunity and low power consumption. The device operates with a wide supply voltage range from 2V to 5.5V, making it versatile for use in various operating environments and compatible with TTL levels.

The 3-state outputs are a vital feature of this flip-flop, allowing for the outputs to be put into a high-impedance state. This is particularly useful for interfacing with bus-oriented systems where multiple devices may need to share the same output lines. With the 3-state control, the MC74VHC374MEL can effectively disconnect its outputs to avoid bus contention.

Each flip-flop in the MC74VHC374MEL is positive-edge triggered, meaning that data on the input is transferred to the output on the rising edge of the clock pulse. This provides precise control over data flow and synchronization in digital circuits. The device also includes a clear input that, when taken to a low logic level, will reset all flip-flops to a low state, providing a convenient way to initialize or reset the system.

The MC74VHC374MEL comes in a compact surface-mount package, specifically a 20-lead SOIC, which is suitable for high-density mounting and is ideal for space-constrained applications. With its high-speed performance and low power dissipation, this flip-flop from ON Semiconductor is an excellent choice for a wide range of digital applications, including computing, networking, and telecommunications equipment.

For designers and engineers looking for a reliable and efficient octal flip-flop, the MC74VHC374MEL offers the performance and features necessary to meet the demands of modern digital systems.

You May Also Be Interested in

Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-PDIP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess