Product Overview: MC74VHC32ADTR2 from ON Semiconductor
The MC74VHC32ADTR2 is a high-performance, advanced CMOS device from ON Semiconductor that features quad 2-input OR gates. This integrated circuit is designed to operate with a power supply range of 2.0V to 5.5V, making it suitable for a wide range of applications, including battery-operated devices, portable electronics, and systems that require low power consumption without sacrificing speed and performance.
Constructed with silicon gate CMOS technology, the MC74VHC32ADTR2 offers superior speed performance and enhanced noise immunity compared to standard CMOS devices. Its high noise immunity and low power dissipation make it a reliable choice for use in noisy environments and energy-sensitive applications.
The device is equipped with inputs and outputs on opposite sides of the package to facilitate easier layout. Inputs include clamp diodes that enable the use of current limiting resistors to interface inputs to voltages exceeding VCC.
Key Features:
- Logic Type: Quad 2-Input OR Gate
- Supply Voltage Range: 2.0V to 5.5V
- Operating Temperature: -55°C to +125°C
- High-Speed: tpd = 3.9ns (Typ) at VCC = 5.0V
- Low Power Dissipation: 2 µA (Max) at TA = 25°C
- High Noise Immunity: VNIH = VNIL = 28% VCC (Min)
- Power Down Protection: Provided on Inputs
- Pin and Function Compatible with Other Standard Logic Families
- Packaging: Supplied in TSSOP-14 package for reduced space
The MC74VHC32ADTR2 is a versatile component that can be used in a variety of digital applications. Whether you are designing a microprocessor system, performing logic level translations, or creating a high-speed interface, this device is an excellent choice for your circuit design needs. Its robustness, coupled with ON Semiconductor's commitment to quality, ensures reliable operation and a long service life.
For designers and engineers looking for a logic solution that balances power efficiency with high-speed operation, the MC74VHC32ADTR2 from ON Semiconductor is an outstanding option that does not disappoint.