The ON Semiconductor MC74VHC1GT50DFT1 is a high-performance, single non-inverting buffer fabricated with silicon gate CMOS technology. It achieves high-speed operation while maintaining the CMOS low power dissipation. This buffer is designed for use in voltage translation applications where the input signal is taken from a 3.3V supply and translated down to a 1.8V signal, making it ideal for interfacing between different logic levels in mixed 3.3V/1.8V systems.
Key Features
- High Speed: The MC74VHC1GT50DFT1 offers a propagation delay time of approximately 5.3ns at VCC = 5V, CL = 15pF, and TA = 25°C.
- Low Power Dissipation: It has a low power consumption with a 2µA maximum ICC at 25°C.
- High Noise Immunity: Characterized by a VNIH and VNIL of 28% VCC minimum.
- Power Down Protection: Inputs and outputs are protected against −7V to +7V during power down mode with VCC at 0V.
- Compatibility: The input is compatible with TTL levels, allowing for easy integration into existing designs.
Applications
The MC74VHC1GT50DFT1 is suitable for a variety of applications including:
- Logic level translation for mixed-mode signal processing
- High-speed signal buffering
- Interfacing with different logic levels within communication systems, computers, and high-speed data paths
Package Information
This device is available in a compact 5-pin SC-70 package, which is lead-free, halogen-free, and RoHS compliant, ensuring it meets current environmental standards for electronic components.
Quality and Reliability
ON Semiconductor is known for its commitment to quality and reliability. The MC74VHC1GT50DFT1 is no exception and is designed to meet the stringent requirements of the industrial and consumer markets. It is backed by ON Semiconductor's rigorous testing and quality control procedures.