The MC74VHC1GT32DF2G is a high-performance, single 2-input OR gate integrated circuit, brought to you by ON Semiconductor, a leader in energy-efficient innovations. This device is designed to operate with a power supply range of 2.0V to 5.5V, making it suitable for a wide array of applications, from portable electronics to industrial systems.
Key Features
- Logic Type: 2-Input OR Gate
- Supply Voltage Range: 2.0V to 5.5V
- Operating Temperature: -55°C to +125°C
- Output Current: High: -8mA, Low: 8mA
- Mounting Type: Surface Mount
- Package / Case: SC-70-5 (SOT-353)
- Logic Level - Low: 0.5V (Max) @ VCC = 4.5V
- Logic Level - High: 1.5V (Min) @ VCC = 4.5V
- Propagation Delay Time: 5.2ns @ 5V, 50pF
Performance and Applications
The MC74VHC1GT32DF2G is designed for high-speed performance, featuring a propagation delay time of just 5.2ns at 5V and 50pF. The device is capable of driving up to 8mA of output current, ensuring reliable operation even in low-power scenarios. Its wide operating temperature range from -55°C to +125°C makes it robust for challenging environments.
Due to its compact SC-70-5 (SOT-353) package, the MC74VHC1GT32DF2G is an excellent choice for space-constrained applications. Its surface-mount design allows for efficient assembly in automated production lines, providing a cost-effective solution for high-volume manufacturing.
Common applications for this OR gate include, but are not limited to, logic function implementation, signal gating, input/output buffering, and control circuits. The device's compatibility with TTL levels also makes it suitable for interfacing with older logic families, ensuring versatility across various design requirements.
ON Semiconductor's commitment to quality and reliability is reflected in the MC74VHC1GT32DF2G, making it a dependable component for designers seeking performance and durability in their digital logic circuits.