EN
  • EN
  • DE

MC74VHC1GT14DTT1G

Part No MC74VHC1GT14DTT1G
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC INVERT SGL SCHMTT TTL 5TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Logic Type Inverter
Number of Circuits 1
Number of Inputs 1
Features Schmitt Trigger
Supply Voltage - Operating 3 V to 5.5 V
Current - Quiescent (Max) 1μA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.35 V to 0.6 V
Logic Level - High 1.6 V to 2.1 V
Max Propagation Delay @ V, Max CL 10.6ns @ 5V, 50pF
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 5-TSOP
Dimension SOT-23-5 Thin, TSOT-23-5
Win Source Part Number 044562-MC74VHC1GT14DTT1G
Ultra Librarian 3D Model Ultra Librarian MC74VHC1GT14DTT1G CAD Model

Description

ON Semiconductor MC74VHC1GT14DTT1G Single Schmitt-Trigger Inverter

The MC74VHC1GT14DTT1G from ON Semiconductor is a high-performance CMOS Schmitt-trigger inverter integrated circuit designed for use in a wide range of digital applications. This device features a single inverter with a Schmitt-trigger input, which allows it to provide a stable output even with slow or noisy input signals. The MC74VHC1GT14DTT1G is part of the VHC family of products, which are known for their low power consumption and high noise immunity.

Constructed with silicon gate CMOS technology, this inverter offers a robust solution for digital signal processing. It operates over a broad voltage range of 2.0 to 5.5 volts, ensuring compatibility with various logic levels and making it suitable for interfacing with both standard CMOS and Low Voltage CMOS systems. The device's high-speed performance is guaranteed at a voltage as low as 2.0V, providing flexibility for low-power applications.

The MC74VHC1GT14DTT1G features a high noise immunity characteristic of CMOS devices, with a noise immunity greater than 50% of the supply voltage (VCC). This makes it an excellent choice for applications that are susceptible to noise or require a high degree of signal integrity.

The packaging of the MC74VHC1GT14DTT1G is a 5-lead SOT-23, which is a compact and surface-mountable package. This small footprint allows for efficient use of board space, making it ideal for space-constrained applications. Additionally, the device is characterized for operation from -55°C to 125°C, ensuring reliable performance in extreme temperature environments.

Key applications for the MC74VHC1GT14DTT1G include signal conditioning, line drivers, logic level translation, and as a buffer or inverter in digital circuits. Its ability to smooth out slow-rising or falling signals makes it particularly useful in applications where signal integrity is critical.

In summary, the MC74VHC1GT14DTT1G from ON Semiconductor is a versatile and reliable single Schmitt-trigger inverter that offers low power consumption, high noise immunity, and operation over a wide voltage range, all packed into a compact SOT-23 package. It is a suitable choice for designers looking for a high-performance inverter for their digital electronic systems.

You May Also Be Interested in

Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess