ON Semiconductor MC74VHC1GT08DF2G
The ON Semiconductor MC74VHC1GT08DF2G is a high-speed CMOS logic gate specifically designed to operate at a wide voltage range while providing optimal performance in terms of speed and power consumption. This single 2-input AND gate is a part of ON Semiconductor's VHC family, which stands for Very High-Speed CMOS, indicating its suitability for high-speed applications.
With its tiny footprint, the MC74VHC1GT08DF2G comes in a 5-pin SC-70 package, making it an excellent choice for space-constrained applications. The device is capable of translating low voltage (3.3V) to high voltage (5V) levels, which is particularly useful in mixed-voltage environments, allowing for seamless communication between devices operating at different voltage levels.
The MC74VHC1GT08DF2G operates over a broad voltage range from 2V to 5.5V, providing the flexibility needed for use in a variety of systems without compromising on performance. It features a high noise immunity characteristic of CMOS devices, and its low power consumption makes it ideal for battery-operated equipment.
Key features of the MC74VHC1GT08DF2G include:
- High-Speed: Fast propagation delay times, which are essential for high-speed circuitry.
- Low Power Dissipation: Ideal for power-sensitive applications.
- High Noise Immunity: Provides reliable performance in electrically noisy environments.
- Wide Operating Voltage Range: Can be used in systems with different supply voltages.
- Logic Level Translation: Capable of interfacing between different logic levels.
In terms of applications, the MC74VHC1GT08DF2G is well-suited for a multitude of electronic circuits where logic AND functions are required. This includes, but is not limited to, computing devices, telecommunications, portable electronics, and data processing systems.
ON Semiconductor's commitment to quality ensures that the MC74VHC1GT08DF2G meets the stringent requirements of the modern electronics industry. This component is a testament to the company's dedication to providing high-performance, reliable, and energy-efficient solutions for a diverse range of electronic applications.