EN
  • EN
  • DE

MC74VHC1GT02DBVT1G

Part No MC74VHC1GT02DBVT1G
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC GATE NOR 1CH 2-INP SC74A / NOR Gate IC 1 Channel SC-74A
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr onsemi
Series 74VHC
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type NOR Gate
Number of Circuits 1
Number of Inputs 2
Voltage - Supply 3V ~ 5.5V
Current - Quiescent (Max) 1 µA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.28V ~ 0.8V
Logic Level - High 1V ~ 2V
Max Propagation Delay @ V, Max CL 7.7ns @ 5V, 50pF
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Supplier Device Package SC-74A
Package / Case SC-74A, SOT-753
Base Product Number MC74VHC1GT02
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 3,000
Win Source Part Number 1077917-MC74VHC1GT02DBVT1G
Ultra Librarian 3D Model Ultra Librarian MC74VHC1GT02DBVT1G CAD Model

Description

Product Overview: MC74VHC1GT02DBVT1G

The MC74VHC1GT02DBVT1G is a high-performance, advanced CMOS logic gate produced by ON Semiconductor, a leading provider in the semiconductor industry. This particular component is a single 2-input NOR gate that operates with a supply voltage range of 2V to 5.5V, making it highly versatile for various digital applications. The device is part of the VHC family of products, which are known for their low power consumption and high noise immunity, suitable for interfacing with TTL levels.

Key Features

  • High Speed: The gate has a propagation delay time that is significantly lower than traditional CMOS devices, ensuring swift signal processing for critical applications.
  • Low Power Dissipation: With a power-down feature that reduces power consumption when not in use, the MC74VHC1GT02DBVT1G is ideal for battery-operated devices.
  • High Noise Immunity: Its enhanced noise immunity makes it robust against electrical noise, providing reliable performance in noisy environments.
  • Wide Operating Voltage Range: The device can function effectively across a range of voltages from 2V to 5.5V, accommodating different logic level requirements.
  • Advanced CMOS Technology: Utilizes the latest CMOS technology to ensure minimal power loss and heat generation.
  • Compact Packaging: The product is available in a small surface-mount package, making it suitable for space-constrained applications.

Applications

The MC74VHC1GT02DBVT1G is designed to be used in a wide array of electronic circuits and systems. Its applications span across:

  • Portable and battery-powered electronics
  • Computing devices
  • Telecommunication systems
  • Data processing equipment
  • Control systems
  • Alarm and security devices

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MC74VHC1GT02DBVT1G is no exception. It is manufactured under strict quality control standards and is designed to meet or exceed industry reliability benchmarks. Customers can trust this component for its performance and durability in their electronic designs.

Whether you are designing a new system or upgrading an existing one, the MC74VHC1GT02DBVT1G from ON Semiconductor provides the functionality, reliability, and efficiency required for your digital logic needs.

You May Also Be Interested in

Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess