EN
  • EN
  • DE

MC74VHC1G50DFT1G

Part No MC74VHC1G50DFT1G
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER CMOS NON-INV SOT353
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 8mA, 8mA
Supply Voltage - Operating 2 V to 5.5 V
Temperature Range - Operating -55°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SC-88A (SC-70-5 / SOT-353)
Win Source Part Number 074637-MC74VHC1G50DFT1G
Ultra Librarian 3D Model Ultra Librarian MC74VHC1G50DFT1G CAD Model

Description

Product Overview: MC74VHC1G50DFT1G by ON Semiconductor

The MC74VHC1G50DFT1G is a high-performance, single-gate CMOS logic level shifter manufactured by ON Semiconductor, a renowned leader in energy-efficient innovations. This device is designed to address the needs of modern electronics where voltage level translation is required for interfacing between different logic circuits that operate at various voltage levels.

Key Features

  • High-Speed CMOS Technology: The device is built on advanced high-speed CMOS technology, ensuring rapid signal propagation and high noise immunity.
  • Logic Level Translation: It is capable of shifting logic levels from 3.3V to 5V or from 5V to 3.3V, making it versatile for multi-voltage systems.
  • Low Power Consumption: With its low power dissipation, the MC74VHC1G50DFT1G is ideal for power-sensitive applications.
  • High Output Drive: The device can source or sink 8 mA at VCC = 4.5V, providing sufficient drive capability for most applications.
  • Wide Operating Voltage Range: It operates over a broad voltage range from 2V to 5.5V, accommodating various logic levels and ensuring compatibility with a wide range of devices.
  • Compact Packaging: The MC74VHC1G50DFT1G comes in a small SC-70 package, making it suitable for space-constrained applications.

Applications

The versatility of the MC74VHC1G50DFT1G makes it suitable for a wide array of applications, including:

  • Mixed-voltage systems integration
  • Signal interfacing between microprocessors, microcontrollers, and peripherals
  • Level translation for data communication in multi-voltage platforms
  • Portable devices where power efficiency is critical

Product Specifications

Parameter Value
Technology CMOS
Operating Voltage Range 2V to 5.5V
Output Drive ±8 mA @ 4.5V
Package Type SC-70

With its robust performance and ON Semiconductor's commitment to quality, the MC74VHC1G50DFT1G is an excellent choice for designers looking to implement level shifting in their circuit designs while maintaining a small form factor and energy efficiency.

You May Also Be Interested in

Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Pericom
Need more? Email Us
Pericom
Lowest to $1.4079
Texas Instruments
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1,425+ $0.0406 $57.8550
3,475+ $0.0333 $115.7175
5,380+ $0.0323 $173.7740
7,410+ $0.0312 $231.1920
9,580+ $0.0302 $289.3160
12,825+ $0.0270 $346.2750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70,000 pieces
MOQ: 1425 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess