Product Overview: MC74VHC1G125DFT2G
The MC74VHC1G125DFT2G is a high-performance, single non-inverting bus buffer gate fabricated with silicon gate CMOS technology from ON Semiconductor. It achieves high-speed operation similar to equivalent Bipolar Schottky TTL while maintaining CMOS low power dissipation.
Key Features
- Logic Type: CMOS
- Output Type: Non-Inverting
- Number of Elements: Single
- Number of Bits per Element: 1
- Mounting Type: Surface Mount
- Package / Case: SC-74A, SOT-753
- High-Speed: tPD 4.5 ns (Typ) at VCC 5V
- Low Power Dissipation: ICC 1 µA (Max) at TA 25°C
- Power Down Protection Provided on Inputs
Performance and Power Efficiency
The device is designed for use in applications requiring high-voltage input threshold levels to accommodate 5V input signals in a low-voltage environment. The MC74VHC1G125DFT2G is capable of transforming slowly changing input signals into sharply defined, jitter-free output signals, making it suitable for interfacing with high-speed logic. It operates at a voltage range of 2V to 5.5V, ensuring compatibility with multiple voltage systems and contributing to flexible design options.
Applications
With its robust design and high-speed performance, the MC74VHC1G125DFT2G is ideal for a wide array of applications, including:
- Logic level translation
- Line driving
- Memory address driving
- Bus-oriented systems
Quality and Reliability
ON Semiconductor is known for its commitment to quality, and the MC74VHC1G125DFT2G is no exception. It is offered in a small, leadless SC-74A package, which provides space-saving benefits and is RoHS compliant. The device also features balanced propagation delays and output transition times, which contribute to its reliability in critical performance applications.
The MC74VHC1G125DFT2G from ON Semiconductor stands out as a versatile and efficient solution for designers looking to enhance their systems with a high-speed, low-power bus buffer gate, all while maintaining the integrity and speed of signal transmission.