ON Semiconductor MC74VHC1G07DFT1G-L22038 Overview
The MC74VHC1G07DFT1G-L22038 is a high-performance CMOS logic level shifter manufactured by ON Semiconductor, designed to meet the requirements of low-power and high-speed operation while maintaining the robustness of CMOS technology. This single non-inverting buffer with open-drain output is part of ON Semiconductor's VHC (Very High-Speed CMOS) family, which is renowned for its low power consumption and high noise immunity equivalent to LSTTL (Low-Power Schottky TTL).
Key Features
- Logic Type: Non-Inverting Buffer
- Output Type: Open Drain
- Supply Voltage Range: 2.0V to 5.5V
- High-Speed Performance: tPD = 3.9ns (Typ) at VCC = 5V
- Power Down Protection: Inputs and outputs tolerate up to 5.5V
- Low Power Consumption: ICC = 2 µA (Max) at TA = 25°C
- Temperature Range: -55°C to +125°C
- Package: SC-70/SOT-323
- Lead-Free, Halogen-Free, and RoHS Compliant
Applications
The MC74VHC1G07DFT1G-L22038 is suitable for a wide range of applications that require logic level shifting or driving heavily capacitive loads. It is particularly useful in interfacing with microcontrollers, translating mixed voltage systems, and driving LEDs or other low-power devices. Its open-drain output also makes it ideal for wired-OR logic configurations.
Quality and Reliability
ON Semiconductor is committed to providing high-quality products. The MC74VHC1G07DFT1G-L22038 is subjected to rigorous testing and quality control measures to ensure it meets industry standards for performance and reliability. Its lead-free, halogen-free, and RoHS-compliant design also reflects ON Semiconductor's dedication to environmental responsibility.
Conclusion
The MC74VHC1G07DFT1G-L22038 from ON Semiconductor is a versatile and reliable component for modern electronic systems. Its combination of high-speed operation, low power consumption, and robust design make it an excellent choice for designers looking to optimize their circuit designs for both performance and power efficiency.