EN
  • EN
  • DE

MC74VHC14DR2G

Part No MC74VHC14DR2G
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC SCHMITT INVERTER HEX 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Logic Type Inverter
Number of Circuits 6
Number of Inputs 6
Features Schmitt Trigger
Supply Voltage - Operating 2 V to 5.5 V
Current - Quiescent (Max) 2μA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.9 V to 1.65 V
Logic Level - High 2.2 V to 3.85 V
Max Propagation Delay @ V, Max CL 10.6ns @ 5V, 50pF
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Dimension 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 022812-MC74VHC14DR2G
Ultra Librarian 3D Model Ultra Librarian MC74VHC14DR2G CAD Model

Description

ON Semiconductor MC74VHC14DR2G Hex Schmitt-Trigger Inverter

The MC74VHC14DR2G is a high-speed CMOS device from ON Semiconductor that features six inverting Schmitt trigger circuits in a single package. This integrated circuit is designed to operate with a power supply range of 2V to 5.5V, making it suitable for a wide array of applications, from battery-powered devices to more robust systems. It is particularly well-suited for wave shaping, signal conditioning, and noise suppression due to its Schmitt trigger action at all inputs.

The device is fabricated with silicon gate CMOS technology, ensuring low power consumption while maintaining high-speed operation. The MC74VHC14DR2G can operate at speeds comparable to LSTTL devices while significantly reducing power consumption. It has a fanout of 15 LSTTL loads, making it compatible with low-power systems and able to drive multiple components without the need for additional buffering.

Each inverter in the MC74VHC14DR2G provides a Schmitt trigger input. This input has a specified hysteresis between the positive-going and negative-going input thresholds, which is extremely useful for transforming slowly changing input signals into sharply defined jitter-free output signals, enhancing the device's noise immunity.

The device is provided in a compact SOIC-14 package, which allows for efficient use of PCB space. The MC74VHC14DR2G is also characterized for operation from -55°C to 125°C, making it reliable in extreme temperature environments. This temperature range, combined with the robustness of CMOS technology, makes the MC74VHC14DR2G an excellent choice for automotive, industrial, and telecommunication applications.

Key features of the MC74VHC14DR2G include:

  • High-Speed CMOS Technology
  • Operating Voltage Range: 2V to 5.5V
  • Low Power Consumption
  • Hex Inverter Configuration with Schmitt Triggers
  • High Noise Immunity Characteristic of Schmitt Trigger Design
  • Output Drive Capability: 15 LSTTL Loads
  • Wide Operating Temperature Range: -55°C to 125°C
  • Compact SOIC-14 Package

Overall, the MC74VHC14DR2G from ON Semiconductor is a versatile, high-performance solution for a variety of digital and signal processing applications that require precise edge detection and signal conditioning.

You May Also Be Interested in

Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Texas Instruments
IC GATE AND 4CH 2-INP 14TSSOP
Lowest to $0.3281
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
ON Semiconductor
IC GATE NOR 4CH 2-INP 14SOIC
Lowest to $0.6026
Nexperia USA Inc.
IC GATE NAND 4CH 2-INP 14DHVQFN
Need more? Email Us
Nexperia USA Inc.
IC GATE NAND 1CH 2-INP 6XSON
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XQFN
Need more? Email Us
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2272 $51.1200
540+ $0.1864 $100.6560
835+ $0.1806 $150.8010
1,145+ $0.1747 $200.0315
1,485+ $0.1689 $250.8165
1,985+ $0.1515 $300.7275
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,890 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess