EN
  • EN
  • DE

MC74VHC132MEL

Part No MC74VHC132MEL
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description NAND GATE, AHC/VHC SERIES / IC Channel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number 74VHC132
Standard Package 1,097 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 637200-MC74VHC132MEL
Ultra Librarian 3D Model Ultra Librarian MC74VHC132MEL CAD Model

Description

ON Semiconductor MC74VHC132MEL Quad 2-Input NAND Schmitt Trigger

The ON Semiconductor MC74VHC132MEL is a high-performance, quad 2-input NAND Schmitt Trigger fabricated with silicon gate CMOS technology. It integrates four independent NAND gates with Schmitt trigger action on each input, designed to operate from 2V to 5.5V, making it suitable for a wide range of applications in the consumer, automotive, and industrial markets. The device is available in a compact SOIC-14 package, providing a space-efficient solution for your circuit designs.

Featuring a robust design, the MC74VHC132MEL ensures a high degree of noise immunity and stable output switching, which is crucial for applications that are sensitive to input transition rates. This makes it an ideal choice for wave shaping, signal conditioning, or in applications where slow input transitions are present.

The low power consumption of the MC74VHC132MEL is a significant advantage, especially for battery-operated devices. With a typical quiescent current of only 2μA, it contributes to energy efficiency in your designs. Additionally, the device's high-speed performance is evident with propagation delay times as low as 8.5ns at 5V, allowing for fast signal processing and quick response times in critical applications.

Compatibility with TTL logic levels is ensured, thanks to the MC74VHC132MEL's input hysteresis, which allows for direct interfacing with legacy systems without the need for level shifters. This feature simplifies design integration and reduces component count, leading to cost savings and a more straightforward manufacturing process.

The device's enhanced latch-up performance meets the requirements of the JEDEC standard JESD78, providing additional reliability under extreme conditions. The MC74VHC132MEL is also characterized for operation from -55°C to +125°C, ensuring functionality across a broad temperature range, suitable for harsh environments.

In summary, the ON Semiconductor MC74VHC132MEL is a versatile and reliable component that offers noise immunity, low power consumption, high-speed operation, and compatibility with existing systems, making it an excellent choice for designers looking to implement a quad 2-input NAND Schmitt Trigger in their electronic projects.

You May Also Be Interested in

MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess