EN
  • EN
  • DE

MC74VHC125MEL

Part No MC74VHC125MEL
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V SOEIAJ-14
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr ON Semiconductor
Series 74VHC
Package Bulk
Product Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 1
Output Type 3-State
Current - Output High, Low 8mA, 8mA
Voltage - Supply 2V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 14-SOIC (0.209", 5.30mm Width)
Supplier Device Package SOEIAJ-14
Base Product Number 74VHC125
Standard Package 951 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 883770-MC74VHC125MEL
Ultra Librarian 3D Model Ultra Librarian MC74VHC125MEL CAD Model

Description

ON Semiconductor MC74VHC125MEL Quad Bus Buffer

The MC74VHC125MEL from ON Semiconductor is a high-performance, quad bus buffer that operates as a non-inverting buffer. Built with advanced silicon-gate CMOS technology, it offers a robust solution for driving bus lines or buffer memory address registers. This integrated circuit is designed to deliver a high current drive capability of 8 mA at the outputs, which is a significant feature for applications that demand higher drive currents.

With a wide operating voltage range of 2V to 5.5V, the MC74VHC125MEL is suitable for interfacing with both 3.3V and 5V systems. This versatility makes it a great choice for mixed-voltage applications and ensures compatibility across different logic levels. Moreover, the device features a high noise immunity characteristic of CMOS technology, ensuring reliable operation even in electrically noisy environments.

The device contains four independent buffers with 3-state outputs, each of which is controlled by a separate output enable (OE) pin. When the OE pin is low, the buffer is on and passes the input data to the output. Conversely, when OE is high, the output is in a high impedance state, effectively disconnecting the output from the bus line. This 3-state feature allows multiple outputs to connect to a common bus line without the risk of contention or data corruption.

Another key attribute of the MC74VHC125MEL is its low power consumption. The CMOS technology employed in its design ensures minimal power loss, making it an energy-efficient choice for battery-powered devices. Additionally, the device exhibits fast propagation delay and high-speed operation, which is crucial for high-speed data transmission and critical timing applications.

The MC74VHC125MEL comes in a surface-mount SOIC-14 package, which is compact and ideal for space-constrained applications. Its small footprint and lead-free construction comply with current environmental standards, making it a sustainable choice for modern electronic designs.

In summary, ON Semiconductor's MC74VHC125MEL is a reliable, high-speed quad bus buffer that offers low power consumption, high drive capability, and excellent noise immunity. Its 3-state outputs and wide operating voltage range make it a versatile component suitable for a multitude of digital applications.

You May Also Be Interested in

Pericom
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2770 $59.8780
33+ $3.5089 $115.7937
51+ $3.3992 $173.3592
71+ $3.2894 $233.5474
91+ $3.1797 $289.3527
122+ $2.8517 $347.9074
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,630 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess