EN
  • EN
  • DE

MC74LVX74DTR2G

Part No MC74LVX74DTR2G
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG DUAL 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Purpose Set(Preset) and Reset
Type D-Type
Output Type Differential
Number of Elements 2
Number of Bits per Element 1
Max Frequency 85MHz
Max Propagation Delay @ V, Max CL 13.2ns @ 3.3V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 4mA, 4mA
Supply Voltage - Operating 2 V to 3.6 V
Current - Quiescent 2μA
Input Capacitance 4pF
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Dimension 14-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 022805-MC74LVX74DTR2G
Ultra Librarian 3D Model Ultra Librarian MC74LVX74DTR2G CAD Model

Description

ON Semiconductor MC74LVX74DTR2G Dual D-Type Flip-Flop with Set and Reset

The MC74LVX74DTR2G is a high-performance, dual D-type flip-flop integrated circuit produced by ON Semiconductor. This advanced technology device is designed for use in applications that require low-voltage and low-power operation. The MC74LVX74DTR2G is particularly well-suited for implementing sequential logic circuits and is a fundamental component for digital systems where reliable edge-triggered storage is needed.

This IC is fabricated with ON Semiconductor's proprietary, high-speed, low-power CMOS technology. It is optimized for 3.3 V VCC operation but has a broad operating range from 2.0 V to 3.6 V, providing a flexible solution for mixed-voltage systems. The MC74LVX74DTR2G offers typical hysteresis voltage of 0.8V at VCC = 3.3V to enhance noise immunity and prevent unwanted switching.

Each flip-flop in the MC74LVX74DTR2G has individual clear and set inputs along with a standard output and complementary output. The device also features a clock input for each flip-flop. The clear and set are asynchronous inputs that override the clock and data inputs, allowing the user to directly set or clear the flip-flop as needed. This is particularly useful for initializing states or for emergency interrupts.

The MC74LVX74DTR2G is available in a TSSOP-14 package, which is designed for space-saving on printed circuit boards. This package type is ideal for applications where board real estate is at a premium. The device's performance is characterized for operation from -40°C to +85°C, ensuring reliability across a wide range of environmental conditions.

Key features of the MC74LVX74DTR2G include:

  • High-speed, low-power CMOS technology
  • Operating voltage range of 2.0V to 3.6V
  • Individual clear and set inputs for each flip-flop
  • Edge-triggered from a positive-going clock transition
  • High noise immunity with typical hysteresis voltage of 0.8V at VCC = 3.3V
  • Power-down protection on inputs and outputs
  • Static drive-up and drive-down capability is provided on both complementary outputs
  • Available in a compact TSSOP-14 package

The MC74LVX74DTR2G is a versatile and reliable component for designers who require dependable flip-flops for their digital logic applications, offering both high performance and low power consumption.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Lowest to $1.8918

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3795 $58.8225
375+ $0.3114 $116.7750
575+ $0.3017 $173.4775
795+ $0.2919 $232.0605
1,025+ $0.2822 $289.2550
1,370+ $0.2529 $346.4730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,200 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess