EN
  • EN
  • DE

MC74LVX541DTR2G

Part No MC74LVX541DTR2G
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF/DVR 8BIT N-INV 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 4mA, 4mA
Supply Voltage - Operating 2 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 044556-MC74LVX541DTR2G
Ultra Librarian 3D Model Ultra Librarian MC74LVX541DTR2G CAD Model

Description

ON Semiconductor MC74LVX541DTR2G Octal Buffer/Line Driver

The MC74LVX541DTR2G from ON Semiconductor is a high-performance octal buffer and line driver designed to operate with a 3.3V power supply while providing 5V tolerant inputs. This integrated circuit is part of the LVX family, which is characterized by low-voltage operation and enhanced performance, making it suitable for interfacing with 5V systems and providing a bridge between mixed voltage systems.

This device is designed with eight non-inverting buffers/line drivers with 3-state outputs. The 3-state outputs allow for connection to a bus-oriented system and use in applications such as memory address driving and data transmission. Each buffer has a separate output enable pin, which controls whether the corresponding output is active or in a high-impedance state, thus facilitating easier control over data flow.

The MC74LVX541DTR2G is housed in a TSSOP-20 package, offering a compact footprint for space-constrained applications while providing robust performance. The packaging type enhances the thermal dissipation and allows for higher-density mounting on PCBs (Printed Circuit Boards).

Key features of the MC74LVX541DTR2G include:

  • Low voltage operation at VCC = 3.3V
  • 5V tolerant inputs for interfacing with higher voltage logic levels
  • High-speed performance, with propagation delays significantly lower than HC logic
  • Power-down high impedance inputs and outputs
  • Supports live insertion and withdrawal (partial power-down)
  • Multiple package options for design flexibility
  • Industry-standard pin configuration
  • Lead-free and RoHS compliant, supporting eco-friendly design requirements

Designed for use in a wide range of applications, the MC74LVX541DTR2G excels in telecommunication, computing, and industrial environments where signal integrity and power efficiency are critical. Its ability to interface with both 3.3V and 5V logic levels makes it a versatile choice for system designers looking to bridge components operating at different voltage levels within the same system.

Overall, the ON Semiconductor MC74LVX541DTR2G offers a reliable and efficient solution for digital signal buffering and driving, with the added benefit of being compatible with existing 5V systems, thus ensuring seamless integration into a variety of electronic designs.

You May Also Be Interested in

Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Pericom
Need more? Email Us
Texas Instruments
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Pericom
Lowest to $1.4079

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3862 $57.9300
365+ $0.3169 $115.6685
565+ $0.3072 $173.5680
780+ $0.2972 $231.8160
1,010+ $0.2873 $290.1730
1,350+ $0.2576 $347.7600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,300 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess