EN
  • EN
  • DE

MC74LVX373DWR2G

Part No MC74LVX373DWR2G
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description IC LATCH TRANSP OCT 3ST 20SOIC / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Latches
Mfr onsemi
Series 74LVX
Package Tape & Reel (TR)
Logic Type D-Type Transparent Latch
Output Type Tri-State
Voltage - Supply 2V ~ 3.6V
Independent Circuits 1
Delay Time - Propagation 5.8ns
Current - Output High, Low 4mA, 4mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number MC74LVX373
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ONSONSMC74LVX373DWR2G,2156-MC74LVX373DWR2G-OS
Standard Package 1,000
Win Source Part Number 1077909-MC74LVX373DWR2G
Ultra Librarian 3D Model Ultra Librarian MC74LVX373DWR2G CAD Model

Description

Product Overview: MC74LVX373DWR2G from ON Semiconductor

The MC74LVX373DWR2G is a high-performance, octal transparent latch integrated circuit from ON Semiconductor, designed to operate at low voltage and high speed. This device is part of ON Semiconductor's advanced CMOS logic family, which provides robust and energy-efficient solutions for a wide range of digital applications.

The MC74LVX373DWR2G features eight latches with three-state outputs for bus-oriented applications. Each latch is D-type and can be controlled by the latch enable (LE) and output enable (OE) inputs. When LE is held high, the Q outputs follow the data (D) inputs. When LE is taken low, the data that was present at the D inputs at the time LE was taken low is retained at the Q outputs until LE is returned high. Additionally, when OE is held low, the outputs are active and reflect the data stored in the latches. When OE is high, the outputs are in a high impedance state, which effectively isolates the latches from the bus.

Constructed with an advanced silicon-gate CMOS technology, the MC74LVX373DWR2G offers a reduced power consumption and an extended battery life for portable applications. It operates over a wide voltage range from 2.0V to 3.6V, which allows for use in systems that require low voltage and low power consumption without compromising speed and performance.

The device is available in a wide-body 20-lead SOIC package, making it suitable for surface-mounted technology (SMT) and offering a compact footprint for space-constrained applications. Its package is designed for optimal reliability and performance in a variety of operating environments.

Key features of the MC74LVX373DWR2G include:

  • Support for 2.0V to 3.6V VCC operations
  • High-speed operation: tPD 4.8 ns (max) at 3.3V
  • Power-down protection provided on all inputs and outputs
  • Pin and function compatible with other standard logic families
  • Low quiescent power dissipation: ICC = 2µA (max) at TA = 25°C
  • Multiple package options for design flexibility

The MC74LVX373DWR2G is an ideal choice for implementing transparent latches in memory address latching, data storage, and multiplexing applications where low power, high speed, and reliability are crucial. ON Semiconductor's commitment to quality ensures that this component meets the stringent requirements of the electronics industry.

You May Also Be Interested in

Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-PDIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess