EN
  • EN
  • DE

MC74LVX139DR2G

Part No MC74LVX139DR2G
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECODER/DEMUX DUAL 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Decoder/Demultiplexer
Independent Circuits 2
Current - Output High, Low 4mA, 4mA
Voltage Supply Source Single Supply
Supply Voltage - Operating 2 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 1009702-MC74LVX139DR2G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC74LVX139DR2G CAD Model

Description

ON Semiconductor MC74LVX139DR2G Dual 2-Line to 4-Line Decoders/Demultiplexers

The MC74LVX139DR2G is a high-performance, dual 2-line to 4-line decoder/demultiplexer integrated circuit brought to you by ON Semiconductor, a trusted name in the electronic components industry. This device is designed to facilitate the efficient decoding of two binary input signals into four mutually exclusive outputs, making it an ideal choice for a wide range of applications including data routing, memory addressing, and control signal generation.

Constructed with advanced silicon-gate CMOS technology, the MC74LVX139DR2G offers a robust feature set, including high-speed operation and a significant reduction in power consumption when compared to traditional bipolar LS TTL devices. Its low-voltage operation, ranging from 2.0V to 3.6V, allows for compatibility with modern low-voltage systems, ensuring seamless integration into contemporary electronic designs.

The device boasts two separate decoder sections, each with its own address and enable inputs, providing designers with the flexibility to use them in parallel or independently, depending on the system requirements. The active-low enable input ensures that the outputs remain in a high-impedance state until the decoder is activated, thereby preventing any unwanted signal transmission and enhancing the overall system reliability.

ON Semiconductor's commitment to quality is evident in the MC74LVX139DR2G's performance characteristics. It features a fast propagation delay and high noise immunity, characteristics that are essential for maintaining signal integrity in noisy environments or high-speed applications. Additionally, the device is fabricated in a small-outline package, the SOIC-16, which is ideal for space-constrained applications while also allowing for efficient PCB layout and design.

Whether used in data multiplexing, signal decoding, or address decoding for memory units, the MC74LVX139DR2G stands out as a versatile and reliable component. Its compatibility with TTL levels also allows for easy interfacing with older logic families, making it a flexible choice for both new designs and legacy system upgrades.

With the MC74LVX139DR2G, ON Semiconductor continues to set the standard in the industry for high-performance logic devices that meet the demanding requirements of modern electronic systems.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess