The MC74LV594ADR2G is a high-performance, 8-bit shift register produced by ON Semiconductor, a leader in energy-efficient innovations. This integrated circuit is designed to operate at low voltage levels while delivering the high-speed performance required for a wide range of digital applications.
Key Features
- Logic Type: Serial-in/Parallel-out Shift Register
- Number of Circuits: 1
- Number of Bits per Circuit: 8
- Supply Voltage Range: 2.0V to 5.5V
- Operating Temperature: -55°C to +125°C
- Output Current: 5.2 mA
- Mounting Type: Surface Mount
- Package / Case: SOIC-16
Performance Attributes
The device is capable of functioning at a clock frequency of up to 50 MHz at 5V, which is suitable for high-speed signal processing tasks. Its low-power consumption makes it an ideal choice for battery-powered and portable devices. The MC74LV594ADR2G also features a high noise immunity characteristic of CMOS devices, ensuring reliable operation even in electrically noisy environments.
Applications
With its robust feature set, the MC74LV594ADR2G is versatile for various applications, including:
- Automotive systems
- Consumer electronics
- Communication devices
- Data management
- Industrial control systems
Quality and Reliability
ON Semiconductor is committed to delivering high-quality products. The MC74LV594ADR2G is no exception, offering exceptional performance and reliability. It is manufactured under strict quality control standards and is designed to meet or exceed industry requirements, ensuring a reliable solution for designers and manufacturers.
Environmental Compliance
The MC74LV594ADR2G adheres to environmental standards, including RoHS compliance, which restricts the use of certain hazardous substances in electronic equipment. This commitment to environmental sustainability makes it a responsible choice for modern electronic designs.