Product Overview: MC74LCX86DTR2G from ON Semiconductor
The MC74LCX86DTR2G is a high-performance CMOS XOR (Exclusive OR) gate integrated circuit, designed by ON Semiconductor. This device is part of ON Semiconductor's LCX family, which is renowned for its low voltage operation and compatibility with LVTTL and LVCMOS technologies. The MC74LCX86DTR2G is engineered to meet the needs of modern digital systems where high-speed data processing and low power consumption are essential.
Key Features:
- Logic Type: Quad 2-Input Exclusive OR Gate
- Supply Voltage Range: 2.0V to 3.6V, allowing for flexible use in various low-voltage applications.
- High-Speed Operation: With a typical propagation delay of only 4.5ns at 3.3V, the MC74LCX86DTR2G ensures rapid signal processing.
- IOFF Circuitry: Provides partial Power-down mode operation, which helps in reducing power consumption when the device is not in use.
- Drive Capability: Capable of driving a 24mA load, making it suitable for driving heavier loads compared to standard CMOS outputs.
- 5V Tolerant Inputs: The inputs can tolerate a voltage level of up to 5V, even when the device is powered down, providing interface flexibility with 5V systems.
- Lead-Free and RoHS Compliant: The device meets environmental standards, ensuring it is suitable for use in various global markets.
- Packaging: Comes in a TSSOP-14 package, which is ideal for space-constrained applications.
Applications:
The MC74LCX86DTR2G is versatile and can be employed in a broad range of digital applications. It is especially well-suited for:
- High-speed data processing systems
- Communication infrastructure
- Portable and battery-powered devices
- Computing and storage platforms
- Networking equipment
- Signal integrity applications
In summary, the MC74LCX86DTR2G from ON Semiconductor is a reliable and efficient solution for designers looking to implement XOR logic functions in their systems, with the added benefits of low power consumption and high-speed operation.