EN
  • EN
  • DE

MC74LCX574DWR2G

Part No MC74LCX574DWR2G
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description Low-Voltage CMOS Octal D-Type Flip-Flop Flow Through Pinout With 5 V-Tolerant Inputs and Outputs (3-State, Non-Inverting)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 74LCX
Packaging Reel - TR
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 150MHz
Max Propagation Delay @ V, Max CL 8.5ns @ 3.3V, 50pF
Current - Output High, Low 24mA, 24mA
Operating Supply Voltage 2 V ~ 3.6 V
Current - Quiescent 10μA
Input Capacitance 7pF
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 20-SOIC (0.295", 7.50mm Width)
Win Source Part Number 1219774-MC74LCX574DWR2G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name MC74LCX574
Introduction Date November 22, 1996
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian MC74LCX574DWR2G CAD Model

Description

Product Overview: MC74LCX574DWR2G

The MC74LCX574DWR2G is a high-performance, octal D-type flip-flop with a clear function, designed and manufactured by ON Semiconductor. This advanced integrated circuit is part of the LCX family, which is known for its low voltage operation and compatibility with 5V tolerant inputs. This makes the MC74LCX574DWR2G an ideal choice for interfacing with legacy 5V systems while operating at a lower voltage, thus reducing power consumption.

The device features an 8-bit flip-flop with 3-state non-inverting outputs for bus-oriented applications. Each flip-flop is controlled by a clock (CK) input and an output enable (OE) input. The clear (CLR) input can reset all the flip-flops to a low level, ensuring that the device starts in a known state upon power-up or during a system reset. The flip-flops capture the data present on their inputs when the clock input is transitioned from low to high.

The MC74LCX574DWR2G operates at a voltage range of 2.3V to 3.6V, which allows for lower voltage operation and reduced power consumption without sacrificing speed. This makes it suitable for battery-powered and portable applications where power efficiency is crucial. The device also supports 5V I/O tolerance, which enables it to interface with 5V systems without the need for additional level shifting hardware, simplifying design and reducing component count.

Packaged in a 20-pin SOIC wide body (7.5mil), the MC74LCX574DWR2G is designed for surface-mount technology, allowing for compact PCB layouts. It features a propagation delay of approximately 5.5ns at 3.3V, contributing to its high-speed performance. This product is fully specified for partial-power-down applications using Ioff, which helps prevent damaging current backflow through the device when it is powered down.

The MC74LCX574DWR2G is an excellent choice for system designers who require a fast, low-power, and 5V tolerant octal flip-flop. Its features make it suitable for a wide range of applications, including communication systems, data processing, industrial control, and any system that bridges between different voltage domains.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Lowest to $1.8918

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6759 $50.6925
185+ $0.5546 $102.6010
280+ $0.5373 $150.4440
385+ $0.5200 $200.2000
500+ $0.5026 $251.3000
670+ $0.4506 $301.9020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess