EN
  • EN
  • DE

MC74LCX541DTR2G

Part No MC74LCX541DTR2G
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF/DVR TRI-ST 8BIT 20TSSOP / Buffer/Line Driver 8-CH Non-Inverting 3-ST CMOS Automotive 20-Pin TSSOP W T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 24mA, 24mA
Supply Voltage - Operating 2 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 022800-MC74LCX541DTR2G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MC74LCX541
Introduction Date November 22, 1996
ECCN EAR99
Country of Origin Philippines, United States of America
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MC74LCX541DTR2G CAD Model

Description

ON Semiconductor MC74LCX541DTR2G Octal Buffer/Line Driver

The MC74LCX541DTR2G is a high-performance, octal buffer and line driver designed to interface with 3.3V and 5V systems. Manufactured by ON Semiconductor, this device is part of the LCX family which is known for its low voltage operation and low power consumption. The MC74LCX541DTR2G is specifically created to drive heavily loaded capacitive lines while maintaining low power dissipation, making it an ideal choice for a wide range of applications in modern electronics.

This octal buffer/line driver comes in a TSSOP-20 package and features eight non-inverting buffers with 3-state outputs. It is designed to be used as memory address drivers, clock drivers, and bus-oriented transmitters/receivers which provides flexibility in its application across various designs and systems.

One of the key attributes of the MC74LCX541DTR2G is its 5V tolerant inputs, which allow the device to be used in mixed-voltage environments without the need for additional level shifting. This feature greatly simplifies system design and reduces component count. Furthermore, the device is equipped with a power-down high impedance mode and an active-low output enable (OE) feature, which adds to its efficient power management capabilities.

The device operates over a broad voltage range of 2.3V to 3.6V and provides a guaranteed output drive at 3V, making it compatible with low-voltage systems while also being able to interface with 5V logic levels. Its fast propagation delay and output transition times are beneficial for high-speed data transmission, ensuring minimal signal delay and reliable operation.

The MC74LCX541DTR2G also features a bus-hold circuitry that eliminates the need for external pull-up resistors, making it easier to maintain the integrity of data on the bus during momentary high impedance states. The device is fully specified for partial-power-down applications using Ioff which supports live insertion and withdrawal capabilities.

Overall, the MC74LCX541DTR2G from ON Semiconductor is a robust and versatile component that provides reliable performance for a wide range of digital applications, including telecommunications, computing, and industrial systems where high-speed, low-power operation is essential.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Texas Instruments
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Pericom
Lowest to $1.4079
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4666 $51.3260
265+ $0.3829 $101.4685
405+ $0.3709 $150.2145
560+ $0.3590 $201.0400
725+ $0.3470 $251.5750
965+ $0.3111 $300.2115
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,600 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess