EN
  • EN
  • DE

MC74LCX32DR2G

Part No MC74LCX32DR2G
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC GATE OR 4CH 2-INP 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Logic Type OR Gate
Number of Circuits 4
Number of Inputs 2
Supply Voltage - Operating 2 V to 3.6 V
Current - Quiescent (Max) 10μA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.7 V to 0.8 V
Logic Level - High 1.7 V to 2 V
Max Propagation Delay @ V, Max CL 5.5ns @ 3.3V, 50pF
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Dimension 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 110619-MC74LCX32DR2G
Ultra Librarian 3D Model Ultra Librarian MC74LCX32DR2G CAD Model

Description

ON Semiconductor MC74LCX32DR2G Quad 2-Input OR Gate

The ON Semiconductor MC74LCX32DR2G is a high-performance, quad 2-input OR gate integrated circuit designed to operate with a 2.3V to 3.6V power supply. This device is part of the LCX family of products, which are known for their low-voltage operation and low power consumption, making them ideal for use in battery-powered devices and other power-sensitive applications.

Featuring advanced silicon-gate CMOS technology, the MC74LCX32DR2G offers optimal speed-power performance, which is critical for modern electronic systems. The device provides a 5V tolerant input, allowing for interface flexibility with 5V systems, thereby enhancing its compatibility with a wider range of digital circuits.

The MC74LCX32DR2G comes in a compact SOIC-14 package, which is surface-mountable and suitable for automated assembly processes. This package type is conducive to space-constrained applications, allowing for efficient use of PCB real estate. The device also features a propagation delay (tpd) of 4.5 ns at 3.3V, ensuring fast response times for high-speed logic operations.

With its ability to drive 24 mA at the outputs, the MC74LCX32DR2G can directly drive small loads while maintaining signal integrity. Additionally, the device is equipped with built-in power-down high impedance inputs and outputs, which prevent unwanted current flow when the device is powered off, thus conserving energy and enhancing system reliability.

The ON Semiconductor MC74LCX32DR2G is designed with the needs of modern digital systems in mind, offering robust performance in a small footprint. Its low-voltage operation, high-speed interface, and compatibility with 5V inputs make it a versatile choice for designers working on telecommunications, computing, and consumer electronics, among other applications.

Overall, the MC74LCX32DR2G is a testament to ON Semiconductor's commitment to providing high-quality, energy-efficient components for the ever-evolving landscape of electronic design.

  • Part Number: MC74LCX32DR2G
  • Manufacturer: ON Semiconductor
  • Description: Quad 2-Input OR Gate
  • Package: SOIC-14
  • Operating Voltage: 2.3V to 3.6V
  • Input Tolerance: 5V
  • Output Drive: 24 mA
  • Propagation Delay: 4.5 ns at 3.3V

You May Also Be Interested in

Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.2713 $50.1905
450+ $0.2227 $100.2150
700+ $0.2157 $150.9900
960+ $0.2087 $200.3520
1,240+ $0.2018 $250.2320
1,660+ $0.1809 $300.2940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,278 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess