EN
  • EN
  • DE

MC74LCX138MELG

Part No MC74LCX138MELG
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECODER/DEMUX 1X3:8 16SOEIAJ
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 74LCX
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 16-SOIC (0.209", 5.30mm Width)
Case / Package 16-SOEIAJ
Family Name MC74LCX138
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883733-MC74LCX138MELG
Ultra Librarian 3D Model Ultra Librarian MC74LCX138MELG CAD Model

Description

ON Semiconductor MC74LCX138MELG Decoder/Demultiplexer

The MC74LCX138MELG is a high-performance, integrated circuit manufactured by ON Semiconductor, designed to function as a 3-to-8 line decoder/demultiplexer. This device is a part of the LCX family, which is known for its low voltage operation and compatibility with LVTTL and LVCMOS technologies. The MC74LCX138MELG is particularly well-suited for applications that require the efficient conversion of binary information to a selection of one out of eight output lines, making it an essential component in various digital systems.

Key features of the MC74LCX138MELG include:

  • Support for 2.3V to 3.6V VCC operations, making it versatile for use in low-voltage applications.
  • 5V tolerant inputs, which allow interface with higher voltage systems without the risk of damage.
  • High drive capability, with outputs capable of sourcing or sinking 24 mA at 3.0V, providing strong signal integrity.
  • Power-down high impedance inputs and outputs, ensuring minimal power consumption when the device is not in active use.
  • Low quiescent current, which is ideal for power-sensitive designs.
  • Implementation of multiple ground pins for better noise immunity and minimized ground bounce.

The MC74LCX138MELG is available in a SOP-16 package, which is compact and suitable for space-constrained applications. It is also characterized for operation from -40°C to +85°C, ensuring reliability across a wide range of environmental conditions.

This decoder/demultiplexer is commonly used in systems that require data routing, memory address decoding, and the management of multiple signal lines. With its fast propagation delay and edge rate control features to minimize signal overshoot and undershoot, the MC74LCX138MELG is well-suited for high-speed data transmission environments.

ON Semiconductor's commitment to environmental sustainability is reflected in this product, as it is lead-free and complies with RoHS standards, ensuring minimal environmental impact. The MC74LCX138MELG is a testament to ON Semiconductor's dedication to providing high-quality, energy-efficient solutions for the modern electronic marketplace.

You May Also Be Interested in

Nexperia USA Inc.
Lowest to $0.8359
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0991 $61.4865
35+ $3.3634 $117.7190
54+ $3.2583 $175.9482
74+ $3.1532 $233.3368
95+ $3.0480 $289.5600
127+ $2.7327 $347.0529
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,800 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess