Product Overview: MC74HCT373ADWG from ON Semiconductor
The MC74HCT373ADWG is a high-performance, octal transparent latch with 3-state outputs from ON Semiconductor. This integrated circuit is designed to be used in applications requiring the storage of eight bits of data and the ability to output this data to a bus system. It is a part of the HCT (High-Speed CMOS, TTL compatible) family, which ensures compatibility with all standard TTL logic families.
Key Features
- Logic Type: Octal D-Type Transparent Latch
- Number of Bits per Element: 8
- Output Type: 3-State
- Propagation Delay Time: Fast propagation delay times, which are critical for high-speed applications.
- Operating Temperature: The device operates over a broad temperature range, making it suitable for industrial applications.
- Package / Case: SOIC-20 Wide
- Mounting Type: Surface Mount
- Supply Voltage: Compatible with 5V supply, which is standard in TTL logic.
Performance and Quality
ON Semiconductor's MC74HCT373ADWG latches are designed for optimal performance in a wide range of applications. The device features a high fan-out and high noise immunity characteristic of CMOS devices. It has a typical low power consumption, which is a hallmark of CMOS integrated circuits, making it suitable for battery-powered and power-sensitive applications. The device is also characterized for operation from -55°C to 125°C, ensuring reliability in extreme environmental conditions.
Applications
The MC74HCT373ADWG is versatile and can be used in various applications such as:
- Temporary storage of data
- Buffering data for bus systems
- Control systems
- Microprocessor or microcontroller interface
- Communication systems
Conclusion
With its robust design, compatibility with TTL logic levels, and low power consumption, the MC74HCT373ADWG from ON Semiconductor is an excellent choice for designers looking for a reliable octal latch. Whether used in complex industrial systems or simple microcontroller interfaces, this device delivers the performance and quality expected from a leading semiconductor manufacturer.