EN
  • EN
  • DE

MC74HCT20ADTR2G

Part No MC74HCT20ADTR2G
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description NAND Gate 2-Element 4-IN CMOS Automotive 14-Pin TSSOP W T/R / IC GATE NAND DUAL 4-IN 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 74HCT
Packaging Reel package
Logic Type NAND Gate
Number of Circuits 2
Number of Inputs 4
Operating Supply Voltage 4.5 V ~ 5.5 V
Maximum Quiescent Current 10μA
Current - Output High, Low 4mA, 4mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 42ns @ 5V, 50pF
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Manufacturer Package 14-TSSOP
Package 14-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 787981-MC74HCT20ADTR2G
Popularity Medium
Supply and Demand Status Limited
Family Name MC74HCT20
Introduction Date March 08, 2011
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MC74HCT20ADTR2G CAD Model

Description

ON Semiconductor MC74HCT20ADTR2G Dual 4-Input NAND Gate

The ON Semiconductor MC74HCT20ADTR2G is a high-performance, dual 4-input NAND gate integrated circuit that combines the low power advantages of CMOS with the high drive capability of bipolar transistors. This device is part of the high-speed HCT family and is designed to operate with a power supply range of 4.5V to 5.5V, making it suitable for a wide array of digital applications.

Key Features

  • Logic Type: Dual 4-Input NAND Gate
  • Operating Voltage: 4.5V to 5.5V
  • Output Current: High-level output current of -5.2 mA and a low-level output current of 5.2 mA
  • Propagation Delay Time: Fast propagation delay time, providing swift response for critical applications
  • Temperature Range: Operable within a temperature range of -55°C to 125°C
  • Mounting Type: Surface mount technology (SMT) for efficient assembly on printed circuit boards
  • Package / Case: TSSOP-14 package, offering a compact footprint for space-constrained applications

Product Applications

The MC74HCT20ADTR2G is ideal for use in a variety of digital circuits where a low-power and high-speed NAND gate is required. It is commonly used in logic function generators, digital signal processing, computer logic, and other applications where multiple input conditions need to be satisfied to produce an output. Its robust design ensures reliable operation in industrial, commercial, and automotive environments.

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MC74HCT20ADTR2G is no exception. It is manufactured to meet stringent standards, ensuring consistent performance and reliability. The device is also RoHS compliant, minimizing the environmental impact by excluding hazardous substances from its manufacturing process.

Ordering Information

For ease of integration into your designs, the MC74HCT20ADTR2G comes in tape and reel packaging, facilitating automated assembly processes. When ordering, ensure the part number is correctly specified to include the TSSOP-14 package configuration for compatibility with your application's design requirements.

With its combination of high-speed operation, low power consumption, and compact form factor, the ON Semiconductor MC74HCT20ADTR2G is an excellent choice for designers looking to enhance the performance and efficiency of their digital systems.

You May Also Be Interested in

Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess