EN
  • EN
  • DE

MC74HCT04ADR2G

Part No MC74HCT04ADR2G
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC INVERTER HEX LSTTL IN 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Logic Type Inverter
Number of Circuits 6
Number of Inputs 6
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Quiescent (Max) 1μA
Current - Output High, Low 4mA, 4mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 17ns @ 5V, 50pF
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Dimension 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 102276-MC74HCT04ADR2G
Ultra Librarian 3D Model Ultra Librarian MC74HCT04ADR2G CAD Model

Description

Product Overview: MC74HCT04ADR2G

The MC74HCT04ADR2G is a high-performance, hex inverter integrated circuit (IC) produced by ON Semiconductor, a leading manufacturer in the semiconductor industry. Designed with advanced silicon-gate CMOS technology, this IC offers the functionality of the standard CMOS integrated circuits but with the added benefit of being able to interface with LSTTL (Low-Power Schottky TTL) logic levels while maintaining the low power consumption and high noise immunity characteristic of CMOS devices.

This particular model, the MC74HCT04ADR2G, comes in a compact SOIC-14 (Small Outline Integrated Circuit) package, making it suitable for space-constrained applications. The device features six independent inverter gates, which can be used in a variety of logic functions and signal processing tasks. Each inverter is designed to accept a standard 5V TTL logic level input while providing a CMOS-level output. This makes it an ideal choice for mixed-technology systems where TTL and CMOS components must interact.

Key Features:

  • Logic Type: Hex Inverter
  • Logic Family: HCT
  • Operating Voltage Range: 4.5V to 5.5V
  • High Noise Immunity: NIV = VNIH = VNIL = 28% VCC (minimum)
  • Output Drive Capability: 10 LSTTL Loads
  • Package: SOIC-14
  • Temperature Operating Range: -55°C to 125°C
  • Mounting Type: Surface Mount
  • Pin Count: 14
  • RoHS Compliance: Yes

The MC74HCT04ADR2G is designed for use in applications requiring high-voltage level shifting and signal inversion, such as data processing, communication systems, and instrumentation. Its robust design ensures reliable operation even in harsh environmental conditions, making it a versatile choice for both industrial and consumer electronics.

ON Semiconductor's commitment to quality and performance is evident in the MC74HCT04ADR2G, as it is manufactured to meet stringent standards, ensuring consistent and reliable performance in a wide range of applications. The product is also backed by ON Semiconductor's technical support and expertise, providing additional peace of mind for designers and engineers.

You May Also Be Interested in

Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3668 $51.3520
335+ $0.3009 $100.8015
515+ $0.2915 $150.1225
710+ $0.2821 $200.2910
920+ $0.2727 $250.8840
1,230+ $0.2445 $300.7350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,582 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess